EN
  • EN
  • DE

MAX9632ASA+T

Part No MAX9632ASA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 55MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 30 V/μs
GBP - Gain Bandwidth Product 55MHz
Current - Input Bias 30nA
Voltage - Input Offset 30μV
Operating Supply Current 3.9mA
Output Current per Channel 56mA
Dual Supply Voltage (±) 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 707441-MAX9632ASA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9632
Introduction Date October 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9632ASA+T CAD Model

Description

Maxim Integrated MAX9632ASA+T Operational Amplifier

The MAX9632ASA+T from Maxim Integrated is a high-performance, precision operational amplifier that delivers unparalleled accuracy and stability. This op-amp is specifically designed for applications that demand low noise, high output drive, and precision over a wide range of operating conditions. Its robust design and advanced technology make it an ideal choice for professional audio equipment, test and measurement instruments, and high-end industrial applications.

Featuring a wide supply voltage range of ±4.5V to ±18V, the MAX9632ASA+T is versatile and can be integrated into a variety of circuit designs. The device offers a high open-loop gain of 130dB and a low input offset voltage of 25µV (max), ensuring precise signal amplification with minimal error. Additionally, the low input bias current of 1pA (max) makes it suitable for high-impedance sensor applications and precision integrators.

The MAX9632ASA+T is also characterized by its exceptionally low noise density of 2.9nV/√Hz at 1kHz, which is critical for applications that require clean and accurate signal reproduction. The op-amp's high output drive capability allows it to deliver up to 30mA of output current, making it capable of driving heavy loads without compromising performance.

With a wide bandwidth of 10MHz and a slew rate of 10V/µs, this operational amplifier is capable of handling high-speed signals and can be used in fast-response systems. The device also features a low total harmonic distortion (THD) of -136dB, which is essential for maintaining signal fidelity in audio applications.

The MAX9632ASA+T comes in a compact 8-pin SOIC package, making it easy to incorporate into space-constrained designs. Its extended temperature range of -40°C to +125°C ensures reliable operation in harsh environments. Maxim Integrated's commitment to quality is evident in this product, which is designed to meet the stringent requirements of the most demanding precision circuits.

Overall, the MAX9632ASA+T operational amplifier stands out for its high precision, low noise, and robust performance, making it an excellent choice for engineers and designers looking for a reliable and high-quality op-amp solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $71.6418
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess