EN
  • EN
  • DE

MAX9632ASA

Part No MAX9632ASA
Manufacturer Maxim Integrated
Description 36V, Precision, Low-Noise, Wide-Band Amplifier 8-Pin SO and TDFN Packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215412-MAX9632ASA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9632ASA CAD Model

Description

Maxim Integrated MAX9632ASA: High-Precision, Low-Noise Operational Amplifier

The MAX9632ASA from Maxim Integrated is a state-of-the-art operational amplifier that provides an optimal blend of low noise performance and high precision, making it an excellent choice for a wide range of applications, including sensor interfacing, professional audio equipment, and other precision analog signal processing tasks.

Key Features

  • Ultra-Low Noise: With a voltage noise density of just 2.7nV/√Hz at 1kHz, the MAX9632ASA is designed to amplify low-level signals without significant noise contribution, ensuring signal integrity even in noise-sensitive applications.
  • High Precision: The device boasts a low input bias current of 1pA and low offset voltage of 150µV (max), which guarantees highly accurate signal processing.
  • Wide Bandwidth: It offers a wide bandwidth of 10MHz at a gain of +1V/V, allowing it to handle a broad range of frequencies without compromising signal quality.
  • Flexible Supply Voltage: The operational amplifier can operate with a single supply voltage ranging from +4.5V to +36V, or dual supplies of ±2.25V to ±18V, providing versatility in various circuit configurations.

Applications

  • Medical instrumentation
  • Professional audio equipment
  • Precision data acquisition systems
  • Test and measurement equipment
  • Active filter blocks

The MAX9632ASA comes in an 8-pin SOIC package, which is widely accepted in the industry and suitable for compact designs. The operational amplifier also features a disable mode that reduces power consumption when the amplifier is not in use, further enhancing its suitability for battery-powered devices.

Maxim Integrated's commitment to quality and performance is evident in the MAX9632ASA, making it a reliable choice for designers and engineers looking to improve their analog signal processing with minimal noise and high precision. Whether you are developing a high-end audio system or a sophisticated medical device, the MAX9632ASA provides the performance and reliability required to meet the demands of your application.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess