EN
  • EN
  • DE

MAX9634HERS+T

Part No MAX9634HERS+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 4UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 125kHz
Voltage - Input Offset 100μV
Current - Supply 1.1μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-WFBGA, CSPBGA
Supplier Device Package 4-UCSP
Part Number Series MAX9634
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806033-MAX9634HERS+T
Ultra Librarian 3D Model Ultra Librarian MAX9634HERS+T CAD Model

Description

Maxim Integrated MAX9634HERS+T Current Sense Amplifier

Maxim Integrated's MAX9634HERS+T is a high-precision, low-power current sense amplifier that is ideal for a wide range of applications where accurate current measurement is crucial. This device is part of the MAX9634 series, which is renowned for its high accuracy and low input offset voltage, making it suitable for monitoring battery consumption, power management, and overcurrent protection circuits.

Key Features

  • High Accuracy: The MAX9634HERS+T offers a typical input offset voltage of just 250 µV, ensuring precise current measurement even at low levels.
  • Low Power Consumption: With a quiescent current of only 1 µA, this current sense amplifier is optimized for battery-powered and energy-efficient applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 2.7V to 5.5V, accommodating various system voltages.
  • High-Side Current Sensing: The ability to sense current at the high side of the load enables the detection of ground faults and eliminates common-mode noise issues.
  • Gain Options: The MAX9634 is available in multiple gain settings. The MAX9634HERS+T variant specifically offers a fixed gain of 100V/V, which simplifies design considerations by eliminating the need for external gain-setting resistors.

Applications

The MAX9634HERS+T is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Power management systems
  • Smart battery packs and chargers
  • Overcurrent and fault protection circuits
  • Automotive and industrial systems

Package and Reliability

The MAX9634HERS+T is offered in a compact, 6-pin SC70 package, which is ideal for space-constrained applications. It is also specified over the extended -40°C to +125°C temperature range, ensuring reliable performance in harsh environments. Maxim Integrated's commitment to quality means that this current sense amplifier is designed to meet the highest standards of performance and reliability.

For designers looking for a robust, accurate, and easy-to-use solution for current sensing, the MAX9634HERS+T from Maxim Integrated is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5972 $50.7620
205+ $0.4900 $100.4500
320+ $0.4747 $151.9040
440+ $0.4594 $202.1360
565+ $0.4441 $250.9165
755+ $0.3981 $300.5655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,314 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess