EN
  • EN
  • DE

MAX96752GTN/V+T

Part No MAX96752GTN/V+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024746-MAX96752GTN/V+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX96752GTN/V+T CAD Model

Description

Product Overview: MAX96752GTN/V+T from Maxim Integrated

The MAX96752GTN/V+T is a sophisticated automotive serializer from Maxim Integrated that is designed to provide a high-speed serial link for uncompressed video data. This device is an ideal solution for advanced driver-assistance systems (ADAS), infotainment, and other in-vehicle video applications. Its capability to serialize camera data makes it a critical component for safety and multimedia systems in modern vehicles.

With its robust design, the MAX96752GTN/V+T is built to withstand the harsh conditions of the automotive environment. It operates over the -40°C to +105°C temperature range, ensuring reliability and performance even under extreme temperatures. This serializer is also AEC-Q100 qualified, which is a standard for automotive electronic components, indicating its suitability for the automotive industry's stringent requirements.

The device features Maxim's gigabit multimedia serial link (GMSL) technology, which allows high-speed data transmission over coaxial cable or shielded twisted pair. This technology enables long-distance communication with high noise immunity, a critical factor for maintaining signal integrity in the complex electrical environment of a vehicle. The MAX96752GTN/V+T supports up to 1.5 Gbps data rates, making it capable of handling high-definition video streams with ease.

In addition to its high-speed data transfer capabilities, the MAX96752GTN/V+T offers excellent power efficiency, a critical consideration for automotive applications where power consumption impacts vehicle range and efficiency. The device also incorporates advanced features such as spread spectrum capability for EMI reduction, programmable equalization, and pre-emphasis to optimize performance over various cable lengths and types.

Integration is facilitated by the device's small 56-pin TQFN package, which allows for a compact footprint on the PCB, saving valuable space in automotive designs. The MAX96752GTN/V+T also includes diagnostic features and built-in self-test capabilities, providing system designers with tools to ensure the reliability and safety of their video transmission systems.

Overall, the MAX96752GTN/V+T from Maxim Integrated stands out as a high-performance, reliable solution for automotive video serialization, offering the features and durability required to meet the demands of modern vehicle systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4564 $60.9128
5+ $24.9899 $124.9495
7+ $24.2089 $169.4623
9+ $23.4280 $210.8520
12+ $22.6471 $271.7652
15+ $20.3043 $304.5645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess