EN
  • EN
  • DE

MAX9684AETN+T

Part No MAX9684AETN+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707472-MAX9684AETN+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9684AETN+T CAD Model

Description

MAX9684AETN+T - Maxim Integrated

The MAX9684AETN+T from Maxim Integrated is a cutting-edge, high-performance digital video serializer designed to meet the rigorous demands of automotive and industrial video applications. This compact and efficient component is part of Maxim Integrated's extensive portfolio of advanced integrated circuits, renowned for their reliability and innovation.

This serializer is specifically engineered to convert parallel 24-bit RGB or YCbCr video data into a serialized video stream. This conversion facilitates the transmission of high-resolution video over a single differential pair, significantly reducing the complexity of wiring harnesses and connectors. This feature is particularly beneficial in automotive environments, where space is at a premium and reliability is crucial.

The MAX9684AETN+T operates over a wide temperature range, making it suitable for the harsh conditions often encountered in automotive and industrial settings. With its built-in spread spectrum capability, the device helps to minimize electromagnetic interference (EMI), a common challenge in densely packed electronic systems. This makes the MAX9684AETN+T an excellent choice for applications that require robust EMI performance without sacrificing signal integrity.

Another standout feature of the MAX9684AETN+T is its support for a wide range of video formats and resolutions, ensuring compatibility with various display technologies and standards. It also includes sophisticated error detection and handling mechanisms, which are essential for maintaining the integrity of video data in real-time applications.

With its small 56-pin TQFN package, the MAX9684AETN+T offers a space-saving solution without compromising on functionality. It is also designed for easy integration into existing systems, thanks to its industry-standard interfaces and support for common video protocols.

In summary, the MAX9684AETN+T from Maxim Integrated is an exceptional choice for designers looking to implement high-quality video transmission in their automotive or industrial products. Its combination of performance, EMI mitigation, and compact form factor make it a versatile and reliable component for advanced video applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,609 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess