EN
  • EN
  • DE

MAX9686BCPA

Part No MAX9686BCPA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Complementary
Voltage - Supply, Single/Dual (±) ±6V
Voltage - Input Offset (Max) 3mV @ ±5V
Current - Input Bias (Max) 25µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 20mA, 25mA
CMRR, PSRR (Typ) 96dB CMRR, 85dB PSRR
Propagation Delay (Max) 9ns
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Standard Package 75 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215965-MAX9686BCPA
Ultra Librarian 3D Model Ultra Librarian MAX9686BCPA CAD Model

Description

Maxim Integrated MAX9686BCPA Overview

The MAX9686BCPA is a high-performance, precision operational amplifier designed by Maxim Integrated. This component is engineered to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications that require precise signal conditioning, such as instrumentation, medical equipment, and industrial process control systems.

Key Features

  • High Precision: The MAX9686BCPA is built to offer excellent precision with low offset voltage and drift over temperature, ensuring reliable performance in critical applications.
  • Low Noise: With its low noise characteristics, this operational amplifier is suitable for applications where signal integrity is paramount, such as audio processing and high-fidelity systems.
  • Wide Supply Range: The device can operate across a broad supply voltage range, accommodating various system designs and simplifying power supply requirements.
  • Robust Output Drive: Capable of delivering a robust output drive, the MAX9686BCPA can handle capacitive loads with ease, maintaining stability and performance.
  • High Bandwidth: It offers a high bandwidth that ensures fast response times, which is crucial for applications involving high-speed signal processing.

Applications

The versatility of the MAX9686BCPA makes it suitable for a multitude of applications. Some of the common uses include:

  • Precision data acquisition systems
  • Professional audio equipment
  • Active filters and signal conditioning
  • Control systems and feedback loops
  • Analog-to-digital converter drivers

Package and Quality

The MAX9686BCPA comes in a compact DIP-8 package, which is conducive to easy integration into various circuit designs. Maxim Integrated ensures that each unit meets rigorous quality standards, providing reliability and performance that engineers can trust for their sophisticated electronic systems.

Overall, the Maxim Integrated MAX9686BCPA operational amplifier stands out for its precision, flexibility, and quality, making it a top choice for professionals seeking the best in signal amplification solutions.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4426 $68.6556
13+ $9.3890 $122.0570
20+ $9.0956 $181.9120
27+ $8.8023 $237.6621
34+ $8.5089 $289.3026
46+ $7.6288 $350.9248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess