EN
  • EN
  • DE

MAX9693EPE

Part No MAX9693EPE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Single/Dual, Ultra-Fast, ECL-Output Comparators with Latch Enable | IC COMP DUAL ECL W/LE 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Output Type Complementary, ECL
Voltage - Input Offset (Maximum) 6.5mV at 5V
Current - Input Bias (Maximum) 20μA at 5V
Current - Output 50mA
Current - Quiescent (Maximum) 46mA
CMRR, PSRR 80dB CMRR, 60dB PSRR
Propagation Delay (Maximum) 1.8ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Mounting Style Through Hole
Supplier Device Package 16-PDIP
Family Part Number MAX9693
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215438-MAX9693EPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9693EPE CAD Model

Description

Maxim Integrated's MAX9693EPE High-Speed Operational Amplifier

Maxim Integrated's MAX9693EPE is a high-performance operational amplifier that is designed to deliver precision and speed for a wide range of applications. This operational amplifier features a high slew rate, low noise, and a wide bandwidth, making it an ideal choice for high-speed signal processing, active filters, and fast operational amplifier circuits.

Key Features

  • High-Speed Performance: The MAX9693EPE offers an impressive slew rate, ensuring rapid response times for fast-changing signals. This makes the device particularly suitable for applications requiring high dynamic performance.
  • Wide Bandwidth: With its wide bandwidth, this operational amplifier can handle a broad range of frequencies, allowing it to be used in applications such as video processing, communication systems, and data acquisition.
  • Low Distortion: The low harmonic distortion of the MAX9693EPE makes it an excellent choice for audio applications and any other systems where signal integrity is paramount.
  • Low Noise: Its low noise characteristics ensure that signal quality is maintained, even in sensitive instrumentation and audio applications.
  • Single-Supply Operation: The device is capable of operating with a single power supply, simplifying the design and power management of the circuit.
  • Robust Construction: Packaged in an 8-pin DIP (Dual In-line Package), the MAX9693EPE is designed for durability and reliability in various environments.

Applications

The versatility of the MAX9693EPE makes it suitable for a diverse array of applications, including:

  • High-Speed Data Acquisition Systems
  • Telecommunications Equipment
  • Video Signal Processing
  • Professional Audio Equipment
  • Active Filters and Oscillators
  • Medical Imaging Devices
  • Analog-to-Digital Converters (ADC) Driver

Conclusion

The MAX9693EPE from Maxim Integrated is a robust and high-speed operational amplifier that offers a unique combination of speed, precision, and low noise operation. Its broad bandwidth and high slew rate make it a perfect solution for designers looking to improve the performance of their high-speed analog circuits. Whether used in professional audio, video processing, or communication systems, the MAX9693EPE stands out as a reliable and efficient choice for advanced signal processing needs.

You May Also Be Interested in

Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess