EN
  • EN
  • DE

MAX9695ETM+T

Part No MAX9695ETM+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215971-MAX9695ETM+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9695ETM+T CAD Model

Description

The MAX9695ETM+T is a state-of-the-art LED driver integrated circuit (IC) from Maxim Integrated, designed to provide a high-efficiency solution for driving LEDs in a wide range of lighting applications. This compact and versatile IC is suitable for use in backlighting LCD displays, automotive lighting, and general-purpose LED illumination systems.

Key Features

  • High Efficiency: The MAX9695ETM+T is designed to deliver high efficiency, which translates into lower power consumption and reduced heat generation, making it ideal for battery-powered and energy-sensitive applications.
  • Wide Dimming Range: With an extensive dimming range, this LED driver allows for precise control over the brightness levels of the LEDs, providing flexibility for various lighting scenarios.
  • Integrated MOSFETs: The inclusion of integrated MOSFETs simplifies the design and reduces the external component count, leading to a more compact and cost-effective solution.
  • Multiple Output Channels: The device features multiple output channels, enabling it to drive several LED strings independently, which is particularly useful for multi-zone backlighting in LCD displays.

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 5.5V
Output Current Up to 150mA per channel
Number of Channels 4
Operating Temperature Range -40°C to +85°C
Package 48-TQFN-EP

Applications

The MAX9695ETM+T's robust feature set makes it an excellent choice for a variety of applications, including:

  • LCD Backlighting
  • Automotive Interior and Exterior Lighting
  • Portable and Handheld Devices
  • General LED Lighting

With its combination of efficiency, flexibility, and integrated features, the MAX9695ETM+T from Maxim Integrated is a leading choice for designers looking to enhance their LED lighting systems with a reliable and powerful driver IC.

You May Also Be Interested in

EliteMT
Need more? Email Us
ESMT
Need more? Email Us
Agere Systems
Need more? Email Us
Shindengen
Lowest to $5.6838
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $3.4246
ESMT
Lowest to $1.2913
Coilcraft
Lowest to $1.5451

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2416 $62.0800
115+ $1.0187 $117.1505
180+ $0.9875 $177.7500
245+ $0.9552 $234.0240
315+ $0.9240 $291.0600
420+ $0.8281 $347.8020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess