EN
  • EN
  • DE

MAX969ESE-T

Part No MAX969ESE-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR ECL OUTPUT 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type with Voltage Reference
Number of Elements 4
Output Type Open-Drain, Rail-to-Rail
Supply Voltage , Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Maximum) 7mV at 5.5V
Current - Input Bias (Maximum) 0.05μA at 5.5V
Current - Quiescent (Maximum) 22μA
CMRR, PSRR 56.48dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 20μs
Hysteresis ±1mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Mounting Style SMD
Supplier Device Package 16-SOIC
Family Part Number MAX969
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 707488-MAX969ESE-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX969ESE-T CAD Model

Description

Maxim Integrated's MAX969ESE-T: High-Performance Comparator

The MAX969ESE-T is a precision, low-voltage comparator designed by Maxim Integrated that offers a perfect blend of operational efficiency and robust performance for a variety of applications. This comparator is notable for its fast propagation delay and low power consumption, making it an ideal choice for portable and battery-powered devices where power efficiency is crucial.

With a wide single-supply voltage range of 2.5V to 5.5V, the MAX969ESE-T can operate effectively in low-voltage systems, and its dual-supply voltage range of ±1.25V to ±2.75V offers flexibility for systems requiring bipolar supplies. The device is characterized by its low input bias current, which minimizes the effect on the signal source and preserves signal integrity, and its low input offset voltage ensures precise performance in critical sensing and control applications.

The MAX969ESE-T features an internal hysteresis setting that enhances noise immunity and prevents output oscillations, making it highly reliable in noisy environments. This is particularly useful in applications where signal stability is paramount, such as industrial sensors and monitoring systems.

Maxim Integrated has packaged the MAX969ESE-T in a space-saving 16-pin narrow SO package, making it suitable for high-density PCB layouts. The comparator's push-pull TTL/CMOS-compatible output drives both logic families directly, simplifying interfacing tasks and reducing component count.

Applications for the MAX969ESE-T are diverse and include but are not limited to battery management systems, window comparators, zero-crossing detectors, and high-speed A/D converters. Its robust design and high-speed operation also make it an excellent choice for use in telecommunications and networking equipment, as well as in automotive and medical devices where precision and reliability are non-negotiable.

Overall, the MAX969ESE-T from Maxim Integrated stands out as a reliable and efficient solution for designers looking to implement a high-performance comparator in their electronic designs. Its combination of speed, precision, and low power consumption ensures that it can meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
Lowest to $12.6623
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
Lowest to $7.0051

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess