EN
  • EN
  • DE

TLV320DAC3203IRGET

Part No TLV320DAC3203IRGET
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STEREO 24VQFN / Ultra Low Power Stereo Audio Codec With Integrated Headphone Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Supply Voltage (V) 1.5V ~ 1.95V
Features Depop, I2C, I2S, Microphone, Mute, SPI, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 24-VQFN (4x4)
Manufacturer Package 24-VFQFN Exposed Pad
Part Number Series TLV320DAC3203
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809816-TLV320DAC3203IRGET
Ultra Librarian 3D Model Ultra Librarian TLV320DAC3203IRGET CAD Model

Description

Product Overview: TLV320DAC3203IRGET

The TLV320DAC3203IRGET is a highly integrated, low-power stereo audio DAC designed by Texas Instruments, renowned for their precision-engineered components in the electronics industry. This sophisticated device is perfect for a variety of applications, including smartphones, portable media players, and other audio-intensive devices that require high-quality sound reproduction with minimal power consumption.

Key Features

  • High-Quality Audio Performance: The DAC supports 24-bit digital-to-analog conversion at sampling rates up to 192 kHz, ensuring crystal-clear audio output that satisfies audiophiles and casual listeners alike.
  • Low Power Consumption: Designed for battery-powered devices, the TLV320DAC3203IRGET boasts an exceptional power management system that minimizes power usage without sacrificing audio quality.
  • Integrated Headphone Amplifier: This product includes a built-in headphone amplifier, providing a direct drive to headphones, simplifying design and reducing component count.
  • Programmable DSP: An onboard digital signal processor allows for customizable audio processing, enabling features such as equalization, dynamic range control, and 3D sound enhancement.
  • Flexible Audio Interfaces: The DAC provides a variety of audio interfaces, including I2S, left-justified, and right-justified formats, offering versatility for system integration.

Technical Specifications

Parameter Value Resolution 24-bit Sampling Rate Up to 192 kHz Interface I2S, Left-Justified, Right-Justified Supply Voltage 1.8V (Analog), 1.8V (Digital) Package QFN-24

Applications

The TLV320DAC3203IRGET is suitable for portable audio applications where space and power efficiency are critical. Its high-fidelity audio conversion makes it ideal for portable media devices, docking stations, and audio accessories.

With its advanced features and compact design, the TLV320DAC3203IRGET from Texas Instruments is a top choice for designers looking to incorporate high-quality audio capabilities into their products while maintaining power efficiency and reducing overall system size.

You May Also Be Interested in

THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7386 $51.7020
145+ $0.6919 $100.3255
225+ $0.6685 $150.4125
325+ $0.6218 $202.0850
420+ $0.5984 $251.3280
525+ $0.5750 $301.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,930 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess