EN
  • EN
  • DE

MAX9700BEBC-T

Part No MAX9700BEBC-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1.6W MONO D 12UCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.6W x 1 @ 6 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-UCSP
Dimension 12-WFBGA, WLCSP
Win Source Part Number 074185-MAX9700BEBC-T
Ultra Librarian 3D Model Ultra Librarian MAX9700BEBC-T CAD Model

Description

The MAX9700BEBC-T is a high-performance, low-power, Class D audio amplifier from Maxim Integrated, a brand renowned for its innovative and reliable integrated circuits. This audio amplifier is designed to deliver high-quality sound while maintaining energy efficiency, making it an ideal choice for portable and space-constrained applications where power consumption and thermal efficiency are crucial.

Key Features

  • High Efficiency: The MAX9700BEBC-T operates as a Class D amplifier, which means it offers greater power efficiency compared to traditional Class AB amplifiers, reducing heat dissipation and extending battery life in portable devices.
  • Output Power: Capable of delivering up to 2.2W per channel into a 4Ω load, this amplifier can drive a wide range of speakers with clarity and power.
  • Low EMI: With a patented spread-spectrum modulation scheme, the MAX9700BEBC-T minimizes electromagnetic interference (EMI), making it easier to meet regulatory requirements and reducing design complexity in RF-sensitive environments.
  • Compact Size: The device comes in a tiny 20-bump chip-scale package (UCSP™), which is ideal for space-constrained applications without compromising on performance.
  • Integrated Click-and-Pop Suppression: This feature minimizes the audible clicks and pops during startup and shutdown transitions, ensuring a smooth user experience.

Applications

The MAX9700BEBC-T is versatile and can be used in a variety of applications, including:

  • Cellular phones
  • PDAs
  • Portable media players
  • Notebook computers
  • Portable gaming devices

Technical Specifications

With a wide supply voltage range from 2.7V to 5.5V, the MAX9700BEBC-T is designed to operate over a broad set of conditions. It features a high 85dB PSRR (Power Supply Rejection Ratio) that allows for better signal-to-noise ratio and audio clarity. The device also includes comprehensive protection circuitry, such as over-temperature protection and under-voltage lockout, ensuring reliable operation under adverse conditions.

For designers and engineers looking to integrate high-quality audio amplification into their products with minimal power consumption and space requirements, the MAX9700BEBC-T from Maxim Integrated offers a compelling solution with its combination of efficiency, size, and performance.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9806 $58.8360
145+ $0.8050 $116.7250
225+ $0.7796 $175.4100
310+ $0.7554 $234.1740
400+ $0.7300 $292.0000
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,015 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess