EN
  • EN
  • DE

TAS5729MDDCAR

Part No TAS5729MDDCAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO DGTL 15W 48HTSSOP / Audio Amp Headphone/Speaker 1-CH Mono/2-CH Stereo 24W Class-D 48-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Mounting SMD
Operating Temperature Range 0°C ~ 85°C (TA)
Manufacturer Package 48-HTSSOP
Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 796342-TAS5729MDDCAR
Popularity Medium
Supply and Demand Status Balance
Family Name TAS5729MD
Introduction Date June 10, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5729MDDCAR CAD Model

Description

Introducing the TAS5729MDDCAR from Texas Instruments

The TAS5729MDDCAR is a sophisticated audio solution from the renowned semiconductor company, Texas Instruments. This integrated circuit is part of TI's extensive portfolio of audio amplifiers that cater to a wide range of applications, from automotive audio systems to home entertainment and professional sound equipment.

At the heart of the TAS5729MDDCAR is a highly efficient class-D amplifier capable of delivering pristine audio quality while maintaining low power consumption. This makes it an ideal choice for battery-powered audio applications, as well as for designs where thermal management is a critical consideration.

Key Features

  • Output Power: The device is capable of driving stereo speakers with impressive power levels, ensuring loud and clear sound reproduction.
  • Audio Quality: With advanced modulation techniques, the TAS5729MDDCAR provides high-fidelity audio with low distortion, preserving the integrity of the original sound.
  • Efficiency: As a class-D amplifier, it offers greater than 90% efficiency, reducing energy waste and heat generation.
  • Flexibility: The IC supports multiple audio formats and is compatible with a variety of digital audio sources, providing designers with the flexibility to use it in diverse applications.

Applications

The TAS5729MDDCAR's versatility allows it to be used in a multitude of audio applications, including:

  • Wireless speakers and soundbars
  • Home theater systems
  • Smart home audio devices
  • Automotive audio systems

The device comes in a compact PowerPAD™ package that is designed for easy integration into various electronic assemblies. Its thermal performance is enhanced by the PowerPAD™, which aids in heat dissipation and ensures reliable operation even under demanding conditions.

For designers and engineers looking to create high-quality audio experiences, the TAS5729MDDCAR offers a perfect blend of power, performance, and efficiency. With Texas Instruments' commitment to quality and support, this product stands out as a top-tier choice for audio amplification needs.

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3073 $50.4584
20+ $5.1753 $103.5060
30+ $5.0135 $150.4050
42+ $4.8518 $203.7756
54+ $4.6901 $253.2654
72+ $4.2049 $302.7528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,345 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess