EN
  • EN
  • DE

MAX9701EBP+T

Part No MAX9701EBP+T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830054-MAX9701EBP+T
Ultra Librarian 3D Model Ultra Librarian MAX9701EBP+T CAD Model

Description

Product Overview: MAX9701EBP+T

The MAX9701EBP+T is a high-performance, mono Class D audio amplifier from Maxim Integrated, designed to deliver high-quality sound with high efficiency. This compact component is ideal for portable applications where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The Class D operation offers more than 90% efficiency, significantly reducing heat dissipation and extending battery life in portable devices.
  • Output Power: Capable of delivering 2.4W into a 4Ω load or 1.5W into an 8Ω load, with a 5V power supply, making it suitable for a wide range of audio applications.
  • Low EMI: Spread-spectrum modulation and a filterless output reduce electromagnetic interference (EMI), simplifying system design and allowing for the use of smaller, less expensive external components.
  • Compact Package: Available in a tiny 20-bump WLP (Wafer-Level Package) or a 20-pin TQFN (Thin Quad Flat No-lead) package, providing flexibility for different design layouts.

Applications

The MAX9701EBP+T is versatile and can be used in a variety of devices, including:

  • Mobile Phones
  • Tablet Computers
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units

Technical Specifications

With a wide supply voltage range from 2.7V to 5.5V, the MAX9701EBP+T is designed to operate over the industrial temperature range of -40°C to +85°C. Additionally, it features a high 73dB PSRR (Power Supply Rejection Ratio) at 217Hz, which minimizes noise transmitted from fluctuating supply voltages.

Additional Features

  • Low THD+N: Total Harmonic Distortion plus Noise is minimized, ensuring clear audio reproduction.
  • Robust Protection: The device includes built-in thermal overload protection, output short-circuit protection, and under-voltage lockout, enhancing the reliability and lifespan of the amplifier.
  • Adjustable Gain: External gain-setting resistors allow for flexible gain configurations, accommodating a range of input sources and output requirements.

Overall, the MAX9701EBP+T from Maxim Integrated is a powerful audio solution for designers looking to balance performance with power efficiency in their compact audio devices.

You May Also Be Interested in

Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4310 $68.5860
13+ $9.3798 $121.9374
20+ $9.0864 $181.7280
27+ $8.7930 $237.4110
34+ $8.5008 $289.0272
46+ $7.6207 $350.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess