EN
  • EN
  • DE

MAX9703ETJ

Part No MAX9703ETJ
Manufacturer Maxim Integrated
Description 10W Stereo/15W Mono, Filterless, Spread-Spectrum, Class D Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215442-MAX9703ETJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9703ETJ CAD Model

Description

Maxim Integrated MAX9703ETJ Class D Audio Amplifier

The MAX9703ETJ from Maxim Integrated is a high-performance, efficient Class D audio amplifier that delivers exceptional audio quality in a compact package. Designed for a wide range of applications, from portable audio devices to high-fidelity home audio systems, this audio amplifier is capable of driving stereo speakers with superb clarity and power.

Key Features:

  • High Efficiency: The MAX9703ETJ operates with high efficiency, which minimizes heat generation and power waste, making it ideal for battery-powered devices.
  • Output Power: It can deliver up to 15W per channel into an 8Ω load, ensuring powerful sound output for a variety of audio playback scenarios.
  • Low EMI: Engineered to produce low electromagnetic interference (EMI), this amplifier is suitable for use in environments where EMI could be a concern.
  • Integrated Protection: The device includes built-in features such as over-temperature protection and short-circuit protection, enhancing its reliability and longevity.
  • Filterless Operation: The MAX9703ETJ supports filterless operation, allowing for a simpler and more cost-effective design without compromising audio quality.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range, accommodating various power requirements for different applications.

Applications:

  • Portable and wireless speakers
  • Home theater systems
  • Television soundbars
  • Desktop and laptop computers
  • Active speaker systems

The MAX9703ETJ comes in a thermally efficient 32-pin TQFN package, which aids in maintaining optimal operating temperatures. Its compact size and high level of integration make it a popular choice for designers looking to reduce PCB space while still achieving high-quality audio amplification.

Overall, the Maxim Integrated MAX9703ETJ stands out as a versatile and robust audio solution that meets the demands of modern audio applications, where efficiency, performance, and space constraints are critical considerations.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2556 $58.6008
44+ $2.6713 $117.5372
67+ $2.5879 $173.3893
93+ $2.5044 $232.9092
120+ $2.4209 $290.5080
160+ $2.1705 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess