Maxim Integrated's MAX9716EBL+CB0: High-Efficiency Audio Amplifier
The MAX9716EBL+CB0 is a state-of-the-art audio amplifier from Maxim Integrated, designed for a wide range of applications that require high-quality sound amplification with minimal power consumption. This component is part of Maxim's commitment to providing innovative, efficient, and reliable integrated circuits for the audio industry.
This audio amplifier is equipped with a Class D architecture, which ensures high efficiency and excellent thermal performance. The MAX9716EBL+CB0 is capable of delivering up to 2 x 1.4W into a 8Ω load or 2 x 2.2W into a 4Ω load, making it a versatile choice for portable and space-constrained applications such as mobile phones, tablets, and personal media players.
The device operates from a single 2.7V to 5.5V supply, providing a flexible power solution that supports a variety of battery technologies and configurations. It also features a high 90% efficiency, which not only extends battery life but also reduces the need for bulky heat sinks and complex thermal management systems.
The MAX9716EBL+CB0 incorporates a comprehensive set of protection features to ensure reliable operation under harsh conditions. These include over-current protection, thermal shutdown, and under-voltage lockout. Additionally, the amplifier offers a low 0.04% THD+N (Total Harmonic Distortion plus Noise), ensuring a clear and distortion-free audio experience for the end-user.
With a compact, lead-free, 20-pin TQFN-EP package, the MAX9716EBL+CB0 minimizes PCB space requirements, which is critical in today’s densely packed electronic devices. The exposed pad (EP) enhances thermal dissipation, further contributing to the device's robust performance.
Maxim Integrated provides comprehensive technical support for the MAX9716EBL+CB0, including detailed datasheets, application notes, and design resources, making it easier for engineers to integrate this amplifier into their designs and bring high-quality audio solutions to market quickly and efficiently.
In summary, the MAX9716EBL+CB0 from Maxim Integrated is a high-performance, highly efficient audio amplifier that meets the demands of modern portable electronics, delivering exceptional sound quality in a compact and energy-saving design.