EN
  • EN
  • DE

MAX97220EETE+T

Part No MAX97220EETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC LINE DVR/HEADPHONE AMP 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 125mW x 2 @ 32 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Depop, Differential Inputs, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 16-TQFN (3x3)
Package 16-WFQFN Exposed Pad
Win Source Part Number 707523-MAX97220EETE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX97220E
ECCN EAR99
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX97220EETE+T CAD Model

Description

Maxim Integrated MAX97220EETE+T Differential Input DirectDrive Line Drivers/Headphone Amplifiers

The MAX97220EETE+T from Maxim Integrated is an advanced differential input DirectDrive line driver and headphone amplifier that combines superior audio performance with a versatile feature set designed to cater to a wide range of audio applications. This component is ideal for portable music players, smartphones, tablets, and other devices where high-quality audio and efficient power management are essential.

At the heart of the MAX97220EETE+T is Maxim's patented DirectDrive technology, which eliminates the need for bulky DC-blocking capacitors, thus reducing the required board space and providing a cleaner, more accurate audio signal. The differential inputs provide improved noise rejection and are capable of handling a wide range of input signal levels, making this amplifier highly flexible for different audio sources.

With its high output power capability, the MAX97220EETE+T can drive a variety of headphone impedances, from 16Ω to 600Ω, delivering a rich and detailed sound across the entire audio spectrum. The high PSRR (Power Supply Rejection Ratio) ensures that the audio output remains pristine even in the presence of power supply fluctuations, which is critical for battery-powered devices.

The device operates over a wide supply voltage range from 2.7V to 5.5V, making it compatible with most standard battery technologies. Additionally, the MAX97220EETE+T features low quiescent current and a shutdown mode, which helps to extend battery life in portable applications.

The MAX97220EETE+T is available in a compact 16-pin TQFN package, which is suitable for space-constrained applications. The thermal overload protection ensures reliability and long-term performance by preventing the device from overheating during operation.

Whether you're designing a high-end audio system or a compact portable device, the MAX97220EETE+T offers the performance, flexibility, and reliability to meet your audio amplification needs. Its integration of cutting-edge DirectDrive technology with a robust feature set makes it a standout choice for audiophiles and OEMs alike.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3189 $52.7560
95+ $1.0822 $102.8090
145+ $1.0484 $152.0180
200+ $1.0146 $202.9200
255+ $0.9808 $250.1040
345+ $0.8793 $303.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess