EN
  • EN
  • DE

MAX9723CEBE+

Part No MAX9723CEBE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description STEREO HEADPHONE AMPLIFIER  /  Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-UCSP (2.02x2.02)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 60mW x 2 @ 16Ohm
Voltage - Supply 1.8V ~ 3.6V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-UCSP (2.02x2.02)
Package / Case 16-WFBGA, CSPBGA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-MAX9723CEBE+,MAXMAXMAX9723CEBE+
Standard Package 1
Win Source Part Number 1012427-MAX9723CEBE+
Ultra Librarian 3D Model Ultra Librarian MAX9723CEBE+ CAD Model

Description

Maxim Integrated MAX9723CEBE+ Stereo Headphone Amplifier

The MAX9723CEBE+ from Maxim Integrated is a high-quality, stereo headphone amplifier designed to provide superior audio performance for a wide range of consumer electronic devices. This integrated circuit (IC) is well-suited for portable applications due to its low power consumption and compact size.

Featuring DirectDrive® technology, the MAX9723CEBE+ eliminates the need for large DC-blocking capacitors, which are traditionally required in headphone amplifiers. This results in a smaller overall footprint and reduced component cost, while also improving low-frequency audio fidelity. The IC is capable of delivering up to 130mW per channel into a 16Ω load, ensuring loud and clear sound reproduction for end-users.

The amplifier operates over a wide 2.7V to 5.5V supply voltage range, making it versatile for use in various battery-powered devices such as smartphones, tablets, laptops, and portable media players. The MAX9723CEBE+ also includes a low-power shutdown mode, which further conserves battery life when the amplifier is not in use.

With its high PSRR (Power Supply Rejection Ratio) and low 0.01% THD+N (Total Harmonic Distortion plus Noise), the MAX9723CEBE+ provides clean, undistorted audio output even in the presence of power supply fluctuations, which is critical for maintaining audio quality in portable devices. Additionally, the device features built-in click-and-pop suppression that minimizes noise during power-up and shutdown transitions.

The MAX9723CEBE+ comes in a small, 16-pin QSOP package, which is ideal for space-constrained applications. The IC also supports fully differential inputs, which can help reduce common-mode noise and improve audio signal integrity. For ease of use, the gain of the amplifier can be configured through external gain-setting resistors, allowing designers to tailor the audio output to specific requirements.

In summary, the Maxim Integrated MAX9723CEBE+ stereo headphone amplifier is a high-performance, cost-effective solution for adding robust audio capabilities to a variety of electronic products. Its DirectDrive® technology, power efficiency, and sound quality enhancements make it an excellent choice for manufacturers looking to elevate the audio experience of their devices.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.7314
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess