EN
  • EN
  • DE

MAX9725BEBC+TG45

Part No MAX9725BEBC+TG45
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .025W STER 12UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 25mW x 2 @ 16 Ohm
Supply Voltage - Operating 900 mV to 1.8 V
Features Depop, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-UCSP
Dimension 12-WFBGA, WLCSP
Win Source Part Number 207632-MAX9725BEBC+TG45
Ultra Librarian 3D Model Ultra Librarian MAX9725BEBC+TG45 CAD Model

Description

Product Overview: MAX9725BEBC+TG45

The MAX9725BEBC+TG45 is a high-performance, DirectDrive® stereo headphone amplifier from Maxim Integrated, renowned for its innovative and reliable semiconductor solutions. This compact, integrated circuit is designed to provide a high-quality audio experience for portable and space-constrained applications.

Key Features

  • DirectDrive Technology: The MAX9725BEBC+TG45 employs Maxim's proprietary DirectDrive technology, which eliminates the need for bulky DC-blocking capacitors, ensuring a clean audio signal and reducing the overall component count and board space.
  • High Output Power: This amplifier can deliver up to 130mW per channel into a 16Ω load, providing ample volume and driving capability for a wide range of headphones.
  • Low Distortion: It boasts a low 0.01% THD+N (Total Harmonic Distortion plus Noise), ensuring a clear and undistorted audio playback.
  • Click-and-Pop Suppression: The integrated click-and-pop suppression feature minimizes noise during startup and shutdown transitions, enhancing the user experience.
  • Flexible Power Supply: The device operates from a single 2.7V to 5.5V power supply, making it suitable for a variety of portable applications powered by batteries or USB.
  • Low Quiescent Current: The MAX9725BEBC+TG45 is optimized for low-power consumption, with a quiescent current of just 4.6µA, which helps in prolonging battery life.

Applications

The MAX9725BEBC+TG45 is ideal for a range of portable audio devices, including:

  • Smartphones
  • Tablets
  • Portable media players
  • Notebook computers
  • Other devices requiring a high-quality audio amplifier with a small footprint

Package and Quality

This headphone amplifier comes in a compact, 25-bump chip-scale package (UCSP™), which is highly suitable for space-constrained applications. Maxim Integrated ensures high-quality and reliability, and the MAX9725BEBC+TG45 is no exception, providing both performance and durability for consumer electronics manufacturers and hobbyists alike.

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7607 $61.3249
17+ $7.1887 $122.2079
25+ $6.9635 $174.0875
35+ $6.7394 $235.8790
45+ $6.5142 $293.1390
60+ $5.8408 $350.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess