EN
  • EN
  • DE

MAX9725CEBC+TG47

Part No MAX9725CEBC+TG47
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707536-MAX9725CEBC+TG47
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX9725CEBC+TG47 CAD Model

Description

Maxim Integrated MAX9725CEBC+TG47 Audio Amplifier

The MAX9725CEBC+TG47 from Maxim Integrated is a high-quality, fully integrated audio amplifier designed to deliver exceptional sound quality for a wide range of applications. This compact and efficient Class D amplifier is ideal for portable devices where power efficiency and minimal space consumption are critical considerations.

At the heart of the MAX9725CEBC+TG47 lies its ability to provide a high-fidelity audio experience with its DirectDrive® technology, which eliminates the need for bulky DC-blocking capacitors. This not only saves on board space but also improves the overall audio performance by providing a cleaner path for the audio signal.

The amplifier is capable of delivering up to 2.3W per channel into a 4Ω load with less than 1% total harmonic distortion plus noise (THD+N), ensuring loud and clear audio output without compromising on quality. Its high efficiency also means that it consumes less power, thereby extending the battery life of the portable devices it powers.

One of the key features of the MAX9725CEBC+TG47 is its integrated click-and-pop suppression circuitry, which greatly reduces the audible clicks and pops that can occur during power-up or shutdown, providing a more pleasant user experience. Additionally, the device offers a low quiescent current and a shutdown mode, which further conserves power when the amplifier is not in use.

The MAX9725CEBC+TG47 comes in a compact, 12-pin TDFN (Thin Dual Flat No-Lead) package, making it an excellent choice for space-constrained applications. Its simple, single-supply operation ranging from 2.7V to 5.5V allows for easy integration into various circuit designs. Furthermore, the device is equipped with comprehensive protection features including thermal overload and output short-circuit protection, ensuring reliable operation under a multitude of conditions.

Overall, the Maxim Integrated MAX9725CEBC+TG47 stands out as a superior audio amplification solution for designers seeking a high-performance, space-saving, and power-efficient component for their next audio project.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4178 $50.1360
295+ $0.3429 $101.1555
455+ $0.3321 $151.1055
625+ $0.3214 $200.8750
805+ $0.3107 $250.1135
1,080+ $0.2786 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess