EN
  • EN
  • DE

MAX9725CETC+T

Part No MAX9725CETC+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .025W STER 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 25mW x 2 @ 16 Ohm
Supply Voltage - Operating 900 mV to 1.8 V
Features Depop, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-TQFN (4x4)
Dimension 12-WQFN Exposed Pad
Win Source Part Number 117178-MAX9725CETC+T
Ultra Librarian 3D Model Ultra Librarian MAX9725CETC+T CAD Model

Description

Maxim Integrated MAX9725CETC+T Stereo Headphone Amplifier

The MAX9725CETC+T from Maxim Integrated is a high-quality, stereo headphone amplifier designed to provide a superior audio experience for a wide range of consumer electronics. Ideal for portable applications, this compact and efficient integrated circuit delivers impressive sound amplification without sacrificing battery life.

Equipped with DirectDrive® technology, the MAX9725CETC+T eliminates the need for bulky DC-blocking capacitors, thereby reducing the overall size and component count of the audio subsystem. This technology not only simplifies the design but also ensures a cleaner audio output by directly coupling the amplifier to the headphones, resulting in a lower output offset voltage.

The amplifier operates over a wide 2.7V to 5.5V supply voltage range, making it compatible with various power sources, including single-cell lithium-ion (Li+) batteries. This versatility is a significant advantage for designers looking to integrate the MAX9725CETC+T into a diverse array of products, from smartphones and tablets to portable media players and gaming devices.

With an output power of 130mW per channel into a 16Ω load, the MAX9725CETC+T can drive a wide range of headphones with different impedances, providing loud and clear sound without distortion. Additionally, it features a low 0.01% THD+N (Total Harmonic Distortion plus Noise) at 1kHz, which ensures high-fidelity audio playback that audiophiles and casual listeners alike will appreciate.

The amplifier also includes built-in thermal overload and short-circuit protection, safeguarding the device and the headphones from potential damage. Moreover, the MAX9725CETC+T offers a low quiescent current and a shutdown mode, which further extends battery life by reducing power consumption when the amplifier is not in use.

Available in a compact 12-pin TDFN (Thin Dual Flat No-Lead) package, the MAX9725CETC+T is designed for space-constrained applications. Its surface-mount technology (SMT) compatible design allows for efficient assembly in high-volume production environments, making it a cost-effective solution for manufacturers.

In summary, the MAX9725CETC+T from Maxim Integrated is a robust and high-performance stereo headphone amplifier that offers design flexibility, power efficiency, and excellent audio quality, making it an ideal choice for the next generation of portable audio devices.

You May Also Be Interested in

STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess