EN
  • EN
  • DE

MAX9776ETJ+

Part No MAX9776ETJ+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description 2 x 1.5W, Stereo Class D Audio Subsystem with DirectDrive Headphone Amplifier | IC AMP AUDIO PWR 1.5W D 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Class D
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels at Load 1.5W x 1 at 4Ohm; 60mW x 2 at 16Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 32-TQFN-EP (5x5)
Manufacturer Package 32-WFQFN Exposed Pad
Family Part Number MAX9776
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1215470-MAX9776ETJ+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9776ETJ+ CAD Model

Description

The MAX9776ETJ+ from Maxim Integrated is a high-efficiency, 2.5W, mono, Class D audio amplifier designed to deliver premium audio performance to consumer electronic products. This audio amplifier is a perfect choice for portable applications due to its compact size and minimal power consumption.

Featuring a single-ended output, the MAX9776ETJ+ is capable of driving speakers with impedances as low as 4 Ohms, making it versatile for various audio applications. The device operates over a wide 2.7V to 5.5V supply voltage range, allowing it to be used in systems with different power requirements. Its high power-supply rejection ratio (PSRR) and low 0.02% THD+N ensure clean, high-quality sound reproduction, which is critical for audio fidelity.

One of the key advantages of the MAX9776ETJ+ is its high efficiency, which not only conserves power but also reduces the need for heat sinking, thus simplifying design and reducing system cost. The device also integrates a comprehensive click-and-pop suppression circuit that minimizes noise typically heard when turning the amplifier on or off.

The MAX9776ETJ+ comes in a space-saving 32-pin TQFN package with a thermal pad. This package is designed to optimize PCB space and is suitable for use in a variety of space-constrained applications. The amplifier also features a fully differential input, which reduces common-mode noise and improves sound quality.

With its built-in shutdown feature, the MAX9776ETJ+ can enter a low-power mode, further conserving battery life when the amplifier is not in use. Additionally, it is equipped with short-circuit and thermal-overload protection, which provides robustness and reliability in operation.

Whether for mobile phones, PDAs, portable media players, or other handheld devices, the MAX9776ETJ+ is an excellent choice for designers looking to enhance the audio experience while maintaining efficiency and reducing overall component count.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,891 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess