EN
  • EN
  • DE

MAX9789AETJ+TGC1

Part No MAX9789AETJ+TGC1
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707562-MAX9789AETJ+TGC1
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9789AETJ+TGC1 CAD Model

Description

Maxim Integrated MAX9789AETJ+TGC1 Audio Amplifier

The MAX9789AETJ+TGC1 is a high-performance, integrated audio amplifier from Maxim Integrated, designed to deliver exceptional sound quality with high efficiency. This compact component is ideal for portable applications where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The device features a patented Class G architecture, which reduces power dissipation and extends battery life in portable applications.
  • Audio Performance: With a low 0.02% THD+N (Total Harmonic Distortion plus Noise), the amplifier ensures crystal-clear audio reproduction for an immersive listening experience.
  • Flexible Power Supply: The MAX9789AETJ+TGC1 operates from a single 2.7V to 5.5V power supply, accommodating a wide range of portable devices.
  • Integrated Features: The device includes an integrated click-and-pop suppression circuitry, which minimizes noise when the amplifier is turned on or off, providing smoother operation.
  • Thermal Protection: It is equipped with thermal overload protection that safeguards the device from damage due to overheating.

Applications

The MAX9789AETJ+TGC1 is versatile and can be used in a variety of audio applications, including:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Consoles
  • Notebook Computers
  • Portable Speakers

Product Specifications

The amplifier comes in a 32-pin TQFN package with exposed pad and is specified over the -40°C to +85°C extended temperature range. It is designed to drive a 4Ω load with up to 1.4W output power or a 8Ω load with up to 725mW, making it a robust choice for a range of audio applications.

Maxim Integrated's commitment to quality ensures that the MAX9789AETJ+TGC1 meets the stringent requirements for audio performance, power efficiency, and reliability. Whether you're developing a new portable device or upgrading an existing product, this audio amplifier is an excellent choice for delivering high-quality sound in a compact form factor.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.7594

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess