EN
  • EN
  • DE

MAX981CSA+T

Part No MAX981CSA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR OD 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071919-MAX981CSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX981CSA+T CAD Model

Description

Maxim Integrated MAX981CSA+T Analog Comparator

The MAX981CSA+T from Maxim Integrated is a high-performance analog comparator that offers a perfect blend of speed and power efficiency. This device is designed to operate over a wide voltage range, making it suitable for a diverse array of applications ranging from battery-powered devices to industrial automation systems. The comparator comes in a compact SOIC-8 package, which is ideal for space-constrained applications.

One of the key features of the MAX981CSA+T is its fast propagation delay, which is critical for systems that require high-speed signal processing. The device can operate with a single supply voltage ranging from 2.7V to 5.5V, or with dual supplies of ±1.35V to ±2.75V. This flexibility allows designers to integrate the comparator into various circuit configurations without worrying about voltage compatibility issues.

The MAX981CSA+T also boasts a low input offset voltage, which ensures accurate comparison of signals. This is particularly important in precision applications where even a small voltage difference can be significant. Additionally, the device features a low supply current, which helps to minimize power consumption and extend battery life in portable applications.

With its rail-to-rail output stage, the MAX981CSA+T can drive loads directly and is capable of swinging close to the supply rails, maximizing the dynamic range. This is especially beneficial in single-supply operations where the full supply voltage range is utilized. The comparator also includes an internal hysteresis feature that enhances noise immunity and prevents false triggering, ensuring stable operation even in noisy environments.

Whether you're designing a precision voltage monitoring system, a zero-crossing detector, or a high-speed level shifter, the MAX981CSA+T offers the reliability and performance you need. Its robust design and advanced features make it an excellent choice for engineers looking to create efficient and responsive electronic systems.

Overall, the Maxim Integrated MAX981CSA+T analog comparator is a versatile and reliable component that delivers high-speed operation without compromising on power efficiency, making it an ideal solution for a wide range of electronic designs.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.4752
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Micrel
Lowest to $0.2645
Micrel
Comparator with Reference
Need more? Email Us
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9500 $58.5000
65+ $1.6000 $104.0000
100+ $1.5500 $155.0000
135+ $1.5000 $202.5000
175+ $1.4500 $253.7500
235+ $1.3000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess