EN
  • EN
  • DE

MAX981CUA-T

Part No MAX981CUA-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR OD 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 1071922-MAX981CUA-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX981CUA-T CAD Model

Description

Maxim Integrated MAX981CUA-T Precision Operational Amplifier

The MAX981CUA-T is a high-performance, low-power precision operational amplifier from Maxim Integrated. This device is part of Maxim's commitment to providing innovative analog solutions for a wide range of applications. The MAX981CUA-T is designed to offer a perfect blend of performance and power efficiency, making it an ideal choice for battery-powered devices and portable applications.

This operational amplifier features a typical supply voltage range of 2.7V to 5.5V, which allows it to be used in systems with varying power requirements. With its low input bias current, low offset voltage, and low noise, the MAX981CUA-T delivers accurate and stable performance that is critical for high-precision analog circuits.

The MAX981CUA-T comes in a compact 8-pin µMAX package, which is highly suitable for space-constrained applications. Despite its small size, it does not compromise on features. It boasts a rail-to-rail output stage, which enables the amplifier to swing its output voltage close to the power supply rails, maximizing the dynamic range in applications such as data acquisition systems, battery-operated equipment, and sensor interfaces.

Additionally, the MAX981CUA-T is characterized by its low quiescent current, making it an excellent choice for power-sensitive designs. This operational amplifier is also capable of driving capacitive loads, which is a valuable feature when dealing with analog filters or buffered data converters.

With its wide bandwidth and fast settling time, the MAX981CUA-T is well-suited for applications that require high-speed signal processing, such as medical devices, industrial control systems, and precision instrumentation. Its robust design ensures reliable operation over the extended industrial temperature range, which is critical for applications subjected to harsh environmental conditions.

Overall, the Maxim Integrated MAX981CUA-T operational amplifier is a versatile component that provides a high level of precision and efficiency, making it a top choice for engineers and designers looking to enhance the performance of their analog circuits.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the official Maxim Integrated datasheets and support documentation for the MAX981CUA-T.

You May Also Be Interested in

NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NJR Corporation/NJRC
Lowest to $1.0268
NEC
Lowest to $1.5246
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess