EN
  • EN
  • DE

MAX98300EWL+T

Part No MAX98300EWL+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP MONO CLASS D 2A 9WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.6W x 1 @ 4 Ohm
Supply Voltage - Operating 2.6 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-WLP (1.26x1.26)
Dimension 9-WFBGA, WLBGA
Win Source Part Number 038663-MAX98300EWL+T
Family Name MAX98300
Introduction Date February 01, 2009
ECCN EAR99
Country of Origin Japan, Malaysia, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX98300EWL+T CAD Model

Description

Maxim Integrated MAX98300EWL+T Mono Class D Amplifier

The MAX98300EWL+T from Maxim Integrated is a high-efficiency mono Class D audio power amplifier, designed to deliver premium audio performance for a wide range of consumer electronics. This compact and versatile component is ideal for applications where space is at a premium and power efficiency is crucial, such as portable speakers, smartphones, tablets, and other personal audio devices.

With its advanced audio processing technology, the MAX98300EWL+T ensures crystal-clear sound reproduction with minimal distortion and noise. The amplifier operates over a 2.5V to 5.5V supply voltage range, making it compatible with most common battery technologies and allowing it to integrate seamlessly into various electronic products.

The MAX98300EWL+T features Maxim Integrated's proprietary output-stage architecture that significantly reduces electromagnetic interference (EMI), a common challenge in compact electronic devices. This allows designers to meet stringent EMI requirements without the need for additional filtering components, thus saving space and cost.

This Class D amplifier is capable of delivering up to 3.2W of continuous output power into a 4Ω load with a 5V supply, which is more than sufficient for most portable audio applications. Additionally, the device boasts a high 92% efficiency, reducing power consumption and extending battery life in portable applications.

The MAX98300EWL+T also features a comprehensive set of protections, including overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation under various conditions. The device comes in a small, 9-bump WLP (Wafer-Level Package) with a 1.345mm x 1.345mm footprint, which is highly conducive to modern, space-constrained designs.

Integrating the MAX98300EWL+T into your audio system is made easy thanks to its simple, analog input interface. This allows for quick and straightforward implementation, providing designers with a hassle-free solution for enhancing the audio performance of their products.

Overall, the MAX98300EWL+T is a testament to Maxim Integrated's commitment to delivering high-quality audio solutions that meet the needs of today's evolving electronics market.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6572 $59.1480
215+ $0.5394 $115.9710
335+ $0.5221 $174.9035
460+ $0.5059 $232.7140
595+ $0.4886 $290.7170
795+ $0.4377 $347.9715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess