EN
  • EN
  • DE

MAX98302ETD+T

Part No MAX98302ETD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 2-CH Stereo 2.4W Class-D 14-Pin TDFN EP T/R / IC AMP AUDIO 2.4W STER D 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.4W x 2 @ 4 Ohm
Supply Voltage - Operating 2.6 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TDFN-EP (3x3)
Dimension 14-WFDFN Exposed Pad
Win Source Part Number 097759-MAX98302ETD+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX98302
Introduction Date April 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX98302ETD+T CAD Model

Description

Maxim Integrated MAX98302ETD+T Class D Amplifier

The MAX98302ETD+T from Maxim Integrated is a sophisticated, high-efficiency Class D audio amplifier that offers a seamless blend of performance and convenience for a wide range of audio applications. This compact audio solution is designed to deliver premium sound quality while maintaining energy efficiency, making it an ideal choice for portable and space-constrained devices.

Key Features

  • Output Power: The MAX98302ETD+T can deliver up to 3.2W into a 4Ω load, ensuring robust audio output for its size.
  • High Efficiency: With its Class D operation, it achieves high power efficiency, which is crucial for battery-powered devices, reducing heat dissipation and extending playtime.
  • Spread-Spectrum Modulation: This feature helps to reduce EMI, allowing for use in RF-sensitive environments without causing interference.
  • Integrated Protection: The device includes built-in features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation and longevity.
  • Small Footprint: Packaged in a tiny TDFN (Thin Dual Flat No-Lead) package, the MAX98302ETD+T saves valuable board space and is suitable for compact electronics.

Applications

The versatile nature of the MAX98302ETD+T makes it a perfect fit for a multitude of applications. It is particularly well-suited for:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Notebook computers
  • Home automation systems
  • Portable gaming devices

Technical Specifications

  • Supply Voltage: Operates from a single 2.7V to 5.5V supply
  • Gain Options: Comes with selectable gain settings to match different input sources without the need for external components
  • Audio Quality: Delivers high-definition audio with low harmonic distortion and noise
  • Package: TDFN-14 (3mm x 3mm)

The MAX98302ETD+T is a testament to Maxim Integrated's commitment to providing innovative, high-quality audio solutions. Its combination of power, efficiency, and compact design makes it an excellent choice for designers looking to enhance the audio experience in their products without compromising on space or power consumption.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2864 $58.7120
435+ $0.2680 $116.5800
670+ $0.2587 $173.3290
965+ $0.2402 $231.7930
1,250+ $0.2310 $288.7500
1,565+ $0.2218 $347.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177,400 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess