EN
  • EN
  • DE

MAX14830ETM+T

Part No MAX14830ETM+T
Manufacturer Maxim Integrated
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD 48-TQFN / UART 4-CH 128byte FIFO 1.8V/2.5V/3.3V Automotive 48-Pin TQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Features Internal Oscillator
Number of Channels 4, QUART
FIFO's 128 Byte
Protocol RS232, RS485
Supply Voltage - Operating 1.71 V to 3.6 V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
Mounting SMD (SMT)
Case / Package 48-TQFN (7x7)
Win Source Part Number 1066173-MAX14830ETM+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX14830
Introduction Date September 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX14830ETM+T CAD Model

Description

The MAX14830ETM+T from Maxim Integrated is a highly integrated quad serial Universal Asynchronous Receiver-Transmitter (UART) that enables seamless communication in complex systems. This advanced IC is designed to add four additional UART ports to microcontrollers or processors with minimal design effort, making it ideal for applications in industrial automation, networking, and automotive systems.

Featuring a 16-pin TQFN package, the MAX14830ETM+T provides a compact solution for systems requiring multiple UART channels. Each UART channel is equipped with large 128-word FIFOs, which significantly reduce the overhead on the host processor by allowing more data to be stored and transferred efficiently. This feature is particularly useful in systems where high data throughput and low latency are crucial.

The device operates over a wide -40°C to +85°C temperature range, ensuring reliable performance in harsh environments. The MAX14830ETM+T also offers a flexible baud rate generator, which can be programmed to support a wide range of baud rates, making it compatible with various communication standards.

In addition to its robust UART capabilities, the MAX14830ETM+T includes integrated electrostatic discharge (ESD) protection circuitry, which safeguards the device against voltage spikes and enhances system reliability. The product also features a slew-rate-limited transceiver for each UART channel to reduce electromagnetic interference (EMI) and signal reflections, further improving signal integrity in noisy environments.

Maxim Integrated's MAX14830ETM+T is available in tape and reel packaging, denoted by the "+T" suffix, facilitating easy integration into automated manufacturing processes. With its advanced features and reliable performance, the MAX14830ETM+T is an excellent choice for designers looking to expand the serial communication capabilities of their systems.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1279 $64.5116
8+ $13.2331 $105.8648
12+ $12.8196 $153.8352
17+ $12.4061 $210.9037
21+ $11.9925 $251.8425
28+ $10.7519 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess