EN
  • EN
  • DE

VSC7428XJG-02

Part No VSC7428XJG-02
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 10PORT / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Ethernet Switch
Interface Serial
Number of Circuits 11
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 672-BGA
Supplier Device Package 672-HSBGA (27x27)
Base Product Number VSC7428
Standard Package 40 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 808981-VSC7428XJG-02
Ultra Librarian 3D Model Ultra Librarian VSC7428XJG-02 CAD Model

Description

Manufacturer: Microchip Technology

The VSC7428XJG-02 is a high-performance, feature-rich Ethernet switch designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio, which focuses on providing integrated solutions to a wide array of applications in the automotive, communications, computing, consumer, aerospace, defense, and industrial markets.

Key Features

  • Layer 2 Managed Switch: The VSC7428XJG-02 is equipped with Layer 2 management capabilities, offering efficient handling of Ethernet frames at the data link layer.
  • Port Configuration: It features multiple Fast Ethernet and Gigabit Ethernet ports, making it suitable for a variety of network configurations and speeds.
  • Advanced Networking: This switch supports advanced networking features such as VLAN, Quality of Service (QoS), and Link Aggregation Control Protocol (LACP), enhancing network flexibility and performance.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) support, the VSC7428XJG-02 helps in reducing power consumption, making it an environmentally friendly choice for modern networking equipment.
  • Robust Security: Security features include Access Control Lists (ACL), port security, and IEEE 802.1x authentication, ensuring secure network environments.

Applications

The VSC7428XJG-02 is versatile and can be used in a range of applications such as:

  • Enterprise networking systems
  • Industrial control systems
  • Smart home devices
  • Networked office equipment
  • Data center switches

Technical Specifications

The device offers a comprehensive set of specifications that cater to demanding networking requirements:

  • Integrated 10/100/1000BASE-T PHYs
  • Non-blocking architecture
  • Switching capacity that scales with the number of ports
  • High-performance packet processing
  • Easy to manage with an intuitive interface

Microchip Technology's VSC7428XJG-02 Ethernet switch is an ideal solution for developers looking to implement a high-speed, secure, and reliable networking infrastructure in their products. With its advanced features and robust design, it meets the rigorous demands of modern network-centric applications.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.5827 $89.1654
3+ $36.5806 $109.7418
5+ $35.4375 $177.1875
6+ $34.2944 $205.7664
8+ $33.1512 $265.2096
11+ $29.7218 $326.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess