EN
  • EN
  • DE

SC16C752IB48,128

Part No SC16C752IB48,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUAL UART 64BYTE 48LQFP / UART 2-CH 64byte FIFO 2.5V/3.3V/5V 48-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Number of Channels 2, DUART
FIFO's 64 Byte
Data Rate (Maximum) 5Mbps
Operating Supply Voltage 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 793936-SC16C752IB48,128
Popularity Medium
Supply and Demand Status Limited
Family Name SC16C752
Introduction Date September 05, 2002
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SC16C752IB48,128 CAD Model

Description

NXP SC16C752IB48,128 Dual UART with FIFOs

The NXP SC16C752IB48,128 is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) with integrated 64-byte FIFOs (First In First Out memory queues) for each of the transmission and reception channels. This integrated circuit is designed to improve the overall performance of serial communication in a wide range of applications where efficient data processing and high data throughput are required.

This dual UART is an ideal solution for industrial, automotive, and consumer applications that require a reliable interface for serial communication. It is particularly useful for systems that need to manage multiple serial devices or require high-speed data transfer rates.

Key Features:

  • Integrated FIFOs: Each UART channel includes 64-byte FIFOs for both transmit and receive operations, which helps to reduce the overhead on the CPU and improves system efficiency by allowing the storage and management of large data bursts.
  • High Data Rates: The device supports data rates up to 5 Mbps, which enables rapid data transfer for time-sensitive applications.
  • Flexible Baud Rate Generation: The SC16C752IB48,128 features a programmable baud rate generator, which allows for precise adjustment of baud rates to accommodate various communication standards and requirements.
  • Modem Control Functions: It offers comprehensive modem control capabilities, which are essential for establishing and maintaining serial communication links, particularly in telecommunications systems.
  • Industrial Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in harsh environments.
  • Multiple Packaging Options: The SC16C752IB48,128 is available in different package types, including a 48-pin LQFP, which provides flexibility in hardware design and helps optimize board space.

With its advanced features and robust performance, the NXP SC16C752IB48,128 dual UART is a versatile component that can significantly enhance the serial communication capabilities of embedded systems. Whether it's for managing multiple serial interfaces, enabling high-speed data transmission, or ensuring reliable operation in extreme conditions, this UART offers a comprehensive solution that designers and engineers can rely on.

For more detailed technical specifications and application information, refer to the official NXP datasheets and product documentation.

You May Also Be Interested in

Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess