EN
  • EN
  • DE

MAX98400AETX+T

Part No MAX98400AETX+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO STEREO D 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 2 @ 8 Ohm
Supply Voltage - Operating 8 V to 28 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-TQFN (6x6)
Dimension 36-WFQFN Exposed Pad
Win Source Part Number 105665-MAX98400AETX+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX98400AETX+T CAD Model

Description

MAX98400AETX+T - Class D Audio Amplifier by Maxim Integrated

The MAX98400AETX+T from Maxim Integrated is a high-efficiency, Class D audio amplifier designed to deliver outstanding audio performance in a compact package. This amplifier is ideal for a wide range of applications, from portable audio devices to home theater systems, offering a perfect blend of power, clarity, and energy efficiency.

Key Features

  • High-Efficiency Class D Operation: Offers greater power efficiency compared to traditional Class AB amplifiers, reducing heat dissipation and extending battery life in portable applications.
  • Output Power: Capable of delivering up to 2x20W into a 4Ω load, it can drive a wide range of speakers with ample power for a robust audio experience.
  • Integrated Protection Circuits: Features include over-current protection, thermal protection, and under-voltage lockout, ensuring reliable operation and longevity of the amplifier and connected components.
  • Spread Spectrum Modulation: This technique reduces EMI radiation, allowing the device to be used in environments where interference must be minimized.
  • Filterless Design: The MAX98400AETX+T can operate without an external LC output filter, simplifying design and reducing overall component count.
  • Small Footprint: The compact TQFN (EP) package is space-efficient, making it suitable for applications where board space is at a premium.

Applications

The versatility of the MAX98400AETX+T allows it to be used in a variety of audio applications, including:

  • Portable and wireless speakers
  • Home theater and multimedia systems
  • Flat-panel televisions
  • Soundbars
  • Active speakers

Technical Specifications

With an operating voltage range of 10V to 28V, the MAX98400AETX+T can be used in both battery-powered and mains-connected scenarios. The device also features a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring high-fidelity audio reproduction.

Conclusion

The MAX98400AETX+T is a testament to Maxim Integrated's commitment to providing innovative, high-performance audio solutions. Its combination of high output power, efficiency, and compact form factor makes it an excellent choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4444 $51.6660
32+ $3.2222 $103.1104
49+ $3.1111 $152.4439
70+ $2.8889 $202.2230
90+ $2.7778 $250.0020
113+ $2.6667 $301.3371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,580 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess