EN
  • EN
  • DE

MAX9851ETM+T

Part No MAX9851ETM+T
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description IC CODEC AUDIO STEREO 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 18 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 81.5 / 88
Dynamic Range, ADCs / DACs (db) Typ 82 / 87.5
Supply Voltage , Analog 2.6V ~ 3.3V
Supply Voltage , Digital 1.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Family Part Number MAX9851
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 707587-MAX9851ETM+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9851ETM+T CAD Model

Description

Maxim Integrated's MAX9851ETM+T: High-Performance Audio Codec

The MAX9851ETM+T from Maxim Integrated is a sophisticated audio codec designed to deliver exceptional sound quality for a wide range of applications. This integrated circuit combines an audio DAC (Digital-to-Analog Converter), an audio ADC (Analog-to-Digital Converter), and a multitude of additional features to provide a comprehensive audio solution for portable and space-constrained devices.

Key Features

  • High-Quality Audio: The device supports 24-bit audio processing, ensuring high-fidelity playback and recording. This makes it ideal for applications that demand premium sound quality, such as music players, smartphones, and digital cameras.
  • Low Power Consumption: Designed to be energy-efficient, the MAX9851ETM+T is optimized for battery-powered devices, helping to extend the battery life of the end product.
  • Flexibility: It includes programmable sample rates and multiple audio interfaces, allowing for versatile integration with various microprocessors and digital signal processors.
  • Integrated PLL: The onboard phase-locked loop (PLL) generates the required audio clock frequencies from a single master clock, simplifying the system design and reducing component count.

Applications

The MAX9851ETM+T is suitable for a variety of applications that require high-quality audio playback and recording. These include:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets
  • GPS Units
  • Other Portable Audio Devices

Technical Specifications

Some of the technical specifications that make the MAX9851ETM+T stand out include:

  • DAC Signal-to-Noise Ratio (SNR): 100dB
  • ADC SNR: 92dB
  • Low-Power Shutdown Mode
  • Integrated Microphone Bias
  • 2.7V to 3.6V Single-Supply Operation
  • 28-Pin TQFN (5mm x 5mm) Package

Overall, the MAX9851ETM+T from Maxim Integrated is an ideal choice for designers looking to incorporate high-quality audio into their products without compromising on power efficiency or design simplicity. Its integrated features and exceptional performance make it a versatile and powerful component in any audio system design.

You May Also Be Interested in

AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.4135
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.3111

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7464 $60.7176
21+ $5.5359 $116.2539
33+ $5.3627 $176.9691
45+ $5.1906 $233.5770
58+ $5.0173 $291.0034
78+ $4.4976 $350.8128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,340 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess