The MAX987ESA-T is a high-performance, low-power, precision operational amplifier from Maxim Integrated, designed to offer a blend of features that make it ideal for battery-powered applications and systems requiring high accuracy over a wide temperature range. This op-amp is available in a space-saving 8-pin SOIC package, making it suitable for compact designs.
Key Features
- Low Power Consumption: The MAX987ESA-T is optimized for low power operation, which is critical for extending battery life in portable devices.
- High Precision: With its precision specifications, this op-amp provides accurate signal amplification, essential for sensitive applications such as medical instruments and precision sensors.
- Wide Temperature Range: It operates over a broad temperature range, ensuring reliable performance in diverse environments.
- Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows for increased dynamic range within the supply voltage limits.
Applications
The MAX987ESA-T is versatile and can be used in a variety of applications. Some of the typical applications include:
- Battery-Powered Devices
- Data Acquisition Systems
- Portable Instrumentation
- Sensor Interfaces
- Medical Devices
Technical Specifications
Parameter
Value
Package/Case
8-SOIC
Number of Channels
1
Supply Voltage
2.7V to 5.5V
Operating Temperature
-40°C to +85°C
Mounting Type
Surface Mount
The MAX987ESA-T from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. Its combination of low power consumption, high precision, and wide operational temperature range makes it a superior choice for engineers and designers looking for an op-amp that delivers consistent performance without compromising on space or power efficiency.