EN
  • EN
  • DE

MAX987EXK+T

Part No MAX987EXK+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SC-70-5
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name MAX987
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX987EXK+T-ND, MAX987EXKT, MAX987EXK+TTR, MAX987EXK+TCT, MAX987EXK+TDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882696-MAX987EXK+T
Ultra Librarian 3D Model Ultra Librarian MAX987EXK+T CAD Model

Description

Maxim Integrated's MAX987EXK+T: High-Precision, Low-Power Op-Amp

The MAX987EXK+T from Maxim Integrated is a state-of-the-art operational amplifier (op-amp) that combines high precision with low power consumption, making it an ideal choice for a wide range of applications. This op-amp is designed to offer excellent performance in terms of speed and accuracy while maintaining energy efficiency, which is critical for battery-powered and portable devices.

Key Features

  • Low Power Consumption: The MAX987EXK+T is optimized for low power operation, drawing just 11µA of supply current per amplifier. This makes it perfect for applications where power efficiency is paramount.
  • High Precision: With an offset voltage of just 500µV and low drift, this op-amp provides high accuracy, ensuring reliable performance in precision applications.
  • Wide Supply Voltage Range: The device operates from a single supply voltage ranging from 2.5V to 5.5V, giving designers flexibility in various circuit configurations.
  • Low Input Bias Current: The input bias current is only 1pA, which is beneficial for high-impedance sensor interfaces and precision integrators.
  • Rail-to-Rail Output: The MAX987EXK+T features a rail-to-rail output stage, which allows the output to swing close to the supply rails, maximizing the dynamic range in low-voltage applications.

Applications

The MAX987EXK+T is suited for a multitude of applications that require high precision and low power. These include:

  • Battery-powered devices
  • Portable medical equipment
  • Sensor signal conditioning
  • Data acquisition systems
  • Portable instrumentation
  • Analog-to-digital converter (ADC) buffer amplifiers

Package and Reliability

Maxim Integrated's MAX987EXK+T comes in a compact 5-pin SC70 package, which is ideal for space-constrained applications. The device also features an extended temperature range from -40°C to +85°C, ensuring reliable operation in harsh environments.

In summary, the MAX987EXK+T operational amplifier from Maxim Integrated is a versatile component that offers the perfect blend of precision, power efficiency, and compactness, making it an excellent choice for designers looking to enhance the performance and battery life of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
Lowest to $12.6623
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
Lowest to $2.9245

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2811 $50.9677
17+ $5.9742 $101.5614
26+ $5.7875 $150.4750
36+ $5.6008 $201.6288
47+ $5.4141 $254.4627
62+ $4.8541 $300.9542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess