EN
  • EN
  • DE

MAX9918ASA

Part No MAX9918ASA
Manufacturer Maxim Integrated
Description -20V to +75V Input Range, Precision Uni-/Bidirectional, Current-Sense Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215493-MAX9918ASA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Signal Processing
Ultra Librarian 3D Model Ultra Librarian MAX9918ASA CAD Model

Description

Maxim Integrated's MAX9918ASA: Precision Current-Sense Amplifier

The MAX9918ASA from Maxim Integrated is a high-precision current-sense amplifier designed to provide accurate current measurement in a variety of applications. This device is part of Maxim's industry-leading portfolio of amplifiers and is particularly suitable for power management systems that require precise current monitoring.

One of the key features of the MAX9918ASA is its low input offset voltage, which enhances the accuracy of current measurements across a wide range of input currents. This makes the device an excellent choice for applications such as battery charging, power supply control, and overcurrent protection, where precise current sensing is critical for performance and safety.

The MAX9918ASA operates over a common-mode voltage range from -0.1V to +28V, which allows it to function in systems with varying ground potentials. This flexibility is particularly beneficial in battery-powered applications and industrial systems where ground shifts may occur.

This current-sense amplifier is also capable of bidirectional current sensing, which means it can accurately measure current in both directions. This feature is essential for applications that require monitoring of charging and discharging currents, such as in battery management systems.

Designed with a wide supply voltage range from 2.7V to 28V, the MAX9918ASA is versatile and can be integrated into both low-voltage and high-voltage systems without the need for additional power regulation. Its quiescent current is also low, which helps to minimize power consumption when the device is in operation.

The MAX9918ASA comes in a small 8-pin SOIC package, making it a compact solution for space-constrained applications. Its operational temperature range from -40°C to +125°C ensures reliable performance across various environmental conditions.

Overall, the MAX9918ASA from Maxim Integrated is an ideal choice for engineers who need a reliable and precise current-sense amplifier for their power management and monitoring applications. Its accuracy, flexibility, and low power consumption make it a valuable component in creating efficient and safe electronic systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess