EN
  • EN
  • DE

OPA1604AIPW

Part No OPA1604AIPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 4 CIRCUIT 14TSSOP / Audio Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series SoundPlus™
Package Tube
Product Status Active
Amplifier Type Audio
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 20V/µs
Gain Bandwidth Product 35 MHz
Current - Input Bias 20 nA
Voltage - Input Offset 100 µV
Current - Supply 2.6mA (x4 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number OPA1604
Standard Package 90 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650676-OPA1604AIPW
Ultra Librarian 3D Model Ultra Librarian OPA1604AIPW CAD Model

Description

The Texas Instruments OPA1604AIPW is a high-performance, audio operational amplifier designed for professional audio equipment and high-end consumer audio applications. This advanced op-amp delivers low noise, low distortion, and high bandwidth, making it an excellent choice for audio preamplifiers, active filters, and line drivers.

Key Features

  • Low Distortion: The OPA1604AIPW boasts ultra-low harmonic distortion, ensuring pristine audio reproduction that is faithful to the original recording.
  • Low Noise: With its low noise density of 2.8nV/√Hz at 1kHz, this op-amp minimizes hiss and background noise, providing a clear and detailed soundstage.
  • High Bandwidth: A high bandwidth of 35MHz at a gain of +1 ensures that the audio signal is amplified without compromising the integrity of high-frequency content.
  • High Slew Rate: The OPA1604AIPW offers a slew rate of 20V/μs, which enables it to handle rapid changes in the audio signal without distortion.
  • Unity-Gain Stable: This operational amplifier is stable at a gain of one, making it versatile and easy to implement in various circuit configurations.

Applications

The OPA1604AIPW is ideal for a wide range of audio applications, including:

  • Professional Audio Equipment
  • High-End Consumer Audio Applications
  • Audio Mixing Consoles
  • Studio Monitors
  • Active Filters
  • Audio Preamplifiers
  • Line Drivers

Product Specifications

Parameter Value
Part Number OPA1604AIPW
Noise Density 2.8nV/√Hz at 1kHz
Harmonic Distortion Ultra-Low
Bandwidth 35MHz at Gain=+1
Slew Rate 20V/μs
Stability Unity-Gain Stable

Overall, the OPA1604AIPW from Texas Instruments is a superior choice for audio enthusiasts and professionals seeking top-tier performance for their audio systems. Its exceptional audio fidelity, coupled with robust specifications, ensures an unmatched listening experience.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4423 $51.5384
19+ $5.2860 $100.4340
30+ $5.1209 $153.6270
41+ $4.9557 $203.1837
53+ $4.7905 $253.8965
70+ $4.2949 $300.6430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess