EN
  • EN
  • DE

MAX9943AUA+

Part No MAX9943AUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Voltage Amplifier R-R O/P ±19V/38V Automotive 8-Pin uMAX / IC OPAMP GP 2.4MHZ RRO 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.35 V/μs
GBP - Gain Bandwidth Product 2.4MHz
Current - Input Bias 4nA
Voltage - Input Offset 20μV
Operating Supply Current 550μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 6 V ~ 38 V, ±3 V ~ 19 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 787278-MAX9943AUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9943
Introduction Date March 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX9943AUA+ CAD Model

Description

Maxim Integrated's MAX9943AUA+ Precision Operational Amplifier

The MAX9943AUA+ from Maxim Integrated is a high-precision operational amplifier that offers an exceptional combination of accuracy and power efficiency. Designed with advanced silicon technology, this op-amp is ideal for a wide range of applications, including sensor interfaces, industrial control systems, and precision instrumentation.

With a typical operating voltage range of 2.85V to 5.5V, the MAX9943AUA+ is versatile enough to be used in both single-supply and dual-supply configurations, providing designers with flexibility in circuit design. Its low input offset voltage of just 35µV (max) and low input bias current of 1pA (typ) ensure high accuracy in signal amplification, making it perfect for precision applications where signal integrity is paramount.

The device features an impressive gain-bandwidth product of 10MHz and a slew rate of 10V/µs, which allows it to handle high-speed signals without significant distortion. Additionally, the MAX9943AUA+ boasts a low quiescent current of 1mA (max), contributing to energy-efficient operation that is particularly beneficial in battery-powered devices.

The MAX9943AUA+ comes in an ultra-small 8-pin µMAX package, which is highly space-efficient and suitable for compact electronic assemblies. Its extended temperature range of -40°C to +125°C ensures reliable performance in harsh environmental conditions, making it a robust choice for industrial applications.

Key features of the MAX9943AUA+ include:

  • Low Input Offset Voltage: 35µV (max)
  • Low Input Bias Current: 1pA (typ)
  • High Gain-Bandwidth Product: 10MHz
  • Fast Slew Rate: 10V/µs
  • Low Quiescent Current: 1mA (max)
  • Wide Operating Voltage Range: 2.85V to 5.5V
  • Extended Temperature Range: -40°C to +125°C
  • Compact 8-pin µMAX Package

Whether you're designing a precision analog filter, a control loop in an industrial setting, or integrating a high-accuracy sensor interface, the MAX9943AUA+ operational amplifier is engineered to deliver top-notch performance with minimal power consumption. Maxim Integrated's commitment to quality ensures that the MAX9943AUA+ is a reliable and efficient choice for your precision amplification needs.

You May Also Be Interested in

ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1268
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $15.4035
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.5767
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $6.4103
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.7693
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $11.6418
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.7462

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess