EN
  • EN
  • DE

MAX9957CCB+D

Part No MAX9957CCB+D
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Part Status Obsolete (End Of Life)
Type Driver
Number of Drivers/Receivers 2/0
Data Rate 2Gbps
Supply Voltage (V) 6.75V ~ 7.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813138-MAX9957CCB+D
Ultra Librarian 3D Model Ultra Librarian MAX9957CCB+D CAD Model

Description

Maxim Integrated MAX9957CCB+D Product Overview

The MAX9957CCB+D from Maxim Integrated is a high-performance, low-noise downconverter that is engineered to meet the demanding requirements of wireless infrastructure applications. This advanced component is designed to operate efficiently in base station receivers, point-to-point communication systems, and a wide range of other RF applications where signal integrity and reliability are paramount.

At the heart of the MAX9957CCB+D lies a versatile downconversion mixer that provides exceptional linearity and noise performance. It is capable of converting RF signals in the 1700MHz to 2200MHz frequency range down to an intermediate frequency (IF) with outstanding precision. This makes it an ideal choice for systems that require accurate signal processing over a broad spectrum of operating conditions.

The device integrates a local oscillator (LO) buffer amplifier, a mixer, and an IF amplifier in a single, compact package. This level of integration not only simplifies the design and reduces the footprint on the PCB but also enhances overall system performance by minimizing external component count and potential signal loss.

Key Features:

  • Wide RF Frequency Range: 1700MHz to 2200MHz
  • High Linearity Performance
  • Low Noise Figure for Enhanced Signal Clarity
  • Integrated LO Buffer, Mixer, and IF Amplifier
  • Compact Package for Space-Constrained Applications

The MAX9957CCB+D is available in a durable, lead-free package that adheres to the stringent environmental and quality standards of today's electronic components. With Maxim Integrated's commitment to high-quality manufacturing, customers can expect reliable and consistent performance from each unit.

Whether you are designing a new communication system or upgrading an existing one, the MAX9957CCB+D downconverter offers a balance of performance, integration, and reliability that can help streamline your product development while ensuring top-tier functionality in the field.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess