EN
  • EN
  • DE

MAX997EUA+T

Part No MAX997EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR BTR 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 15μA @ 5V
Current - Quiescent (Max) 6.5mA
CMRR, PSRR (Typ) 80dB CMRR, 86.02dB PSRR
Propagation Delay (Max) 7ns
Hysteresis 3.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 022330-MAX997EUA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX997EUA+T CAD Model

Description

Maxim Integrated MAX997EUA+T: Precision, Low-Power, Single-Supply Comparator

The MAX997EUA+T from Maxim Integrated is a high-performance, single-supply comparator that offers a perfect blend of precision, low power consumption, and versatility, making it an ideal choice for a wide array of applications. Designed for systems requiring high accuracy within a limited power budget, this device operates from a single +2.5V to +5.5V supply, ensuring compatibility with most low-voltage systems.

This comparator features a typical low input offset voltage of 0.5mV and a low input bias current of 1pA, which makes it suitable for precision applications. The MAX997EUA+T's fast response time with a propagation delay of typically 80ns is perfect for high-speed signal processing tasks. Additionally, it has an internal hysteresis that ensures clean output switching, even with slow-moving or noisy input signals.

The MAX997EUA+T comes in a space-saving 8-pin µMAX package, which is highly beneficial for compact designs. Its temperature range of -40°C to +85°C allows for reliable operation in various environmental conditions. The device also includes a shutdown feature that reduces the already low supply current from 35µA to just 2µA, further conserving power in battery-operated portable applications.

Key features of the MAX997EUA+T include:

  • Single +2.5V to +5.5V supply
  • Low input offset voltage: 0.5mV (typ.)
  • Low input bias current: 1pA (typ.)
  • Low supply current: 35µA (typ.)
  • Ultra-low supply current in shutdown: 2µA (typ.)
  • Proprietary fast response time: 80ns (typ.)
  • Internal hysteresis for clean switching
  • 8-pin µMAX package
  • Extended temperature range: -40°C to +85°C

Whether it's for control systems, threshold detection, or portable instrumentation, the MAX997EUA+T offers a reliable and efficient solution for designers looking to optimize their systems for both performance and power consumption. Its combination of features makes it a versatile choice for a multitude of applications where precision and low power are paramount.

You May Also Be Interested in

ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.6623
NJR Corporation/NJRC
Lowest to $1.0268
NJR Corporation/NJRC
Lowest to $2.9245
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess