EN
  • EN
  • DE

TPA6113A2DR

Part No TPA6113A2DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP / Amplifier IC 2-Channel (Stereo) with Stereo Headphones Headphone 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series TPA
Package Tape & Reel
Product Status Active
Type Headphone
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 40mW x 2 @ 16Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Depop
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number TPA6113
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 375357-TPA6113A2DR
Ultra Librarian 3D Model Ultra Librarian TPA6113A2DR CAD Model

Description

TPA6113A2DR by Texas Instruments

The TPA6113A2DR is a high-fidelity audio amplifier designed by Texas Instruments to cater to the demanding needs of modern audio applications. This powerful amplifier is housed in an 8-pin SOIC package, making it a compact solution for space-constrained designs. It is a part of TI's extensive range of audio components, known for their reliability and performance.

Key Features

  • Output Power: The TPA6113A2DR is capable of delivering 150 mW of continuous RMS power per channel into a 32-ohm load, ensuring clear and robust audio output for a variety of applications.
  • Signal-to-Noise Ratio (SNR): With an impressive SNR of 90 dB, this amplifier provides high-quality, noise-free audio, making it ideal for portable and high-end audio devices.
  • Supply Voltage: It operates on a supply voltage range of 2.5 V to 5.5 V, accommodating a wide range of portable devices.
  • Thermal and Short-Circuit Protection: The TPA6113A2DR comes with built-in thermal and short-circuit protection features, enhancing the safety and longevity of the product.
  • Efficiency: This amplifier is designed for efficient power use, which is crucial for battery-powered devices, helping to extend battery life without compromising audio quality.

Applications

The versatility of the TPA6113A2DR makes it suitable for a broad array of audio applications. It is commonly used in:

  • Portable audio devices such as headphones and earphones
  • Desktop and laptop computers for enhanced onboard audio
  • Mobile phones and PDAs for high-quality sound output
  • Audio docking stations and portable speakers

With its combination of power, efficiency, and protection features, the TPA6113A2DR from Texas Instruments stands out as a superior choice for designers and engineers looking to enhance their audio systems. Its high-quality audio amplification capabilities make it a go-to component for creating exceptional audio experiences in consumer electronics.

You May Also Be Interested in

STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8605 $55.8150
70+ $1.5266 $106.8620
105+ $1.4789 $155.2845
140+ $1.4312 $200.3680
185+ $1.3835 $255.9475
245+ $1.2404 $303.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess