EN
  • EN
  • DE

MAX30034CUA+

Part No MAX30034CUA+
Manufacturer Maxim Integrated
Catalog Surge Suppression ICs
Description IC SURGE SUPPRESSION 10.3V 8UMAX  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Voltage - Clamping 10.3V
Technology Internal Switch
Number of Circuits 4
Applications General Purpose
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX30034
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAX30034CUA-ND,MAX30034CUA
Standard Package 50
Win Source Part Number 1075226-MAX30034CUA+
Ultra Librarian 3D Model Ultra Librarian MAX30034CUA+ CAD Model

Description

Product Overview: MAX30034CUA+

The MAX30034CUA+ is a high-performance, precision operational amplifier from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This operational amplifier is designed to provide industrial-grade reliability and accuracy, making it an ideal choice for a wide range of applications, including sensor interfacing, data acquisition systems, and process control equipment.

Key Features

  • Low Offset Voltage: The MAX30034CUA+ boasts an ultra-low input offset voltage, which ensures high accuracy in signal amplification and processing.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp is capable of handling a wide range of frequencies, making it suitable for high-speed signal conditioning tasks.
  • Low Noise Performance: Designed with low noise characteristics, it provides a clean amplification of signals, which is critical in precision applications.
  • Single-Supply Operation: The device can operate from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Wide Temperature Range: The MAX30034CUA+ is rated for operation across a broad temperature range, ensuring reliable performance in extreme environments.

Applications

  • Industrial Control Systems
  • Medical Instrumentation
  • Automotive Systems
  • Precision Data Acquisition
  • Active Filter Circuits

Package and Quality

The MAX30034CUA+ is offered in a compact 8-pin µMAX package, which is optimized for minimal space consumption without compromising on thermal performance. Maxim Integrated is committed to the highest quality standards, and this product is no exception, having undergone rigorous testing to ensure its performance and reliability.

For designers and engineers seeking a robust and precise operational amplifier, the MAX30034CUA+ from Maxim Integrated stands out as an exemplary solution that combines efficiency, precision, and durability.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Texas Instruments
USB OTG COMPANION DEVICE
Lowest to $0.7240
Bourns Inc.
SURGE SUPP TBU DL 500MA 850V SMD
Lowest to $0.6285
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $7.8407
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8411 $51.3644
10+ $10.5363 $105.3630
15+ $10.2070 $153.1050
21+ $9.8778 $207.4338
27+ $9.5485 $257.8095
36+ $8.5607 $308.1852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess