EN
  • EN
  • DE

PEX8114-BC13BI

Part No PEX8114-BC13BI
Manufacturer Broadcom Limited
Catalog Interface - Specialized
Description IC BRIDGE PCI TO PCI BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Broadcom Limited
Packaging Tray
Status Active
Applications PCI-to-PCI Bridge
Supply Voltage - Operating 3.3V
Case / Package 256-BGA (17x17)
Mounting Surface Mount
Win Source Part Number 209829-PEX8114-BC13BI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEX8114-BC13BI CAD Model

Description

The PEX8114-BC13BI is a PCIe-to-PCI/PCI-X bridge from Broadcom, designed to provide connectivity between PCI Express-based systems and legacy PCI/PCI-X devices. This bridge is used when older PCI and PCI-X peripherals need to be integrated into a newer computing environment using a PCIe bus. It essentially allows older hardware to be used with modern computers.

Applications

  • Industrial Automation: Connecting legacy control systems to modern computers.
  • Data Acquisition: Bridging older data acquisition cards to new systems.
  • Medical Imaging: Supporting older PCI/PCI-X based imaging equipment.
  • Telecommunications Equipment: Connecting older telecom cards to newer servers.
  • Embedded Systems: Enabling legacy peripheral support.

Features

  • PCI Express to PCI/PCI-X Bridge: Transfers data between PCI Express and PCI/PCI-X buses.
  • 32-bit and 64-bit PCI/PCI-X Support: Compatible with a variety of PCI and PCI-X devices.
  • Transparent Operation: Simplifies system integration by allowing devices on either side of the bridge to operate as if directly connected.
  • DMA Support: Enables Direct Memory Access for fast data transfers.
  • Hot-Plug Support: Allows PCI/PCI-X cards to be inserted or removed while the system is running.
  • Error Reporting: Provides detailed error information to facilitate debugging.

Benefits

  • Legacy Hardware Compatibility: Extends the life of existing PCI/PCI-X devices.
  • Cost Savings: Avoids the need to replace older peripherals when upgrading systems.
  • Simplified Integration: Streamlines the process of connecting devices with different bus architectures.
  • Improved Performance: DMA support enables high-speed data transfers.
  • Increased Reliability: Hot-plug support and error reporting enhance system uptime.

Additional Details

The PEX8114-BC13BI functions as a transparent bridge, enabling seamless communication between PCI Express and PCI/PCI-X devices. This transparency simplifies system integration and reduces the need for custom drivers. It supports Direct Memory Access (DMA), which allows devices to transfer data directly to and from memory without involving the CPU, resulting in faster data transfer rates. The device also includes advanced error reporting features that help identify and resolve system issues quickly. These devices are usually packaged in a BGA (Ball Grid Array) for easy surface mounting.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4286 $91.4286
2+ $88.5715 $177.1430
3+ $85.7143 $257.1429
4+ $82.8572 $331.4288
5+ $74.2858 $371.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess