EN
  • EN
  • DE

MAX9987ETP+T

Part No MAX9987ETP+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC BUFFER/SPLITTER LO 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose LO Buffers/Splitters
Frequency 700MHz to 1.1GHz
RF Type Cellular, GSM
Secondary Attributes 40dB Reverse Isolation
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 105176-MAX9987ETP+T
Ultra Librarian 3D Model Ultra Librarian MAX9987ETP+T CAD Model

Description

The MAX9987ETP+T from Maxim Integrated is a high-performance, dual, upconversion mixer designed with advanced technology to offer superior frequency conversion from baseband or IF signals to RF signals. It is an integral component for communication systems that require efficient and reliable upconversion for applications such as wireless infrastructure, satellite communications, and point-to-point radios.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it suitable for various RF applications.
  • High Linearity: The MAX9987ETP+T provides excellent linearity, which is critical for maintaining signal integrity during the upconversion process.
  • Low Noise Figure: With its low noise figure, this mixer minimizes additional noise, ensuring a clean and clear signal transmission.
  • Integrated LO Buffer: The device includes an integrated local oscillator (LO) buffer, reducing the need for external components and simplifying the design.
  • Compact Package: Housed in a compact, 20-pin Thin QFN package, the MAX9987ETP+T is designed for space-constrained applications without sacrificing performance.

Applications

  • Wireless Infrastructure
  • Satellite Communications
  • Point-to-Point Radios
  • Other RF Transmission Systems

The MAX9987ETP+T mixer is engineered to provide a balance between performance and power efficiency. It operates over a broad temperature range, ensuring reliability in various environments. Maxim Integrated's commitment to quality and performance is evident in this product, making it a preferred choice for designers looking to enhance their RF signal chain with a robust and versatile upconversion solution.

For detailed specifications, datasheets, and application notes, designers and engineers are encouraged to visit Maxim Integrated's official website or contact authorized distributors. The MAX9987ETP+T is not just a component; it's a building block for high-performance RF systems that demand precision and reliability.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6567 $68.2835
11+ $11.2058 $123.2638
16+ $10.8547 $173.6752
22+ $10.5047 $231.1034
29+ $10.1548 $294.4892
39+ $9.1049 $355.0911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess