EN
  • EN
  • DE

TPS51211DSCR

Part No TPS51211DSCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC-DC CTRLR STP-DN SYNC 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Notebook Power System
Voltage - Input 3 V to 28 V
Number of Outputs 1
Output Voltage 0.7 V to 2.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-WSON (3x3)
Win Source Part Number 033981-TPS51211DSCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51211DSCR CAD Model

Description

The TPS51211DSCR is a highly efficient, single synchronous buck controller designed by Texas Instruments for low-voltage, high-density power systems. This controller is specifically engineered to provide a cost-effective solution for DDR2, DDR3, DDR3L, and DDR4 memory power supplies, as well as for general purpose system rails.

Key Features

  • Versatile Power Management: The TPS51211DSCR is capable of driving N-Channel MOSFETs and supports a wide input voltage range from 3 V to 28 V, making it suitable for a variety of applications.
  • Adaptive On-Time Control: This controller utilizes an adaptive on-time D-CAP™ mode control, which provides a fast transient response and simplifies circuit design with no need for external compensation.
  • High Efficiency: The device offers high efficiency through its integrated 5-A sink/source tracking linear regulator output.
  • Power Saving Modes: It features a selectable SKIP mode for improved efficiency at light loads and a shutdown mode that reduces supply current to 3 μA for increased battery life.
  • Protection Features: The TPS51211DSCR includes a range of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), undervoltage lockout (UVLO), and thermal shutdown to ensure reliable operation under various conditions.

Applications

This controller is ideal for powering memory in notebooks, desktops, and servers, as well as for other point-of-load (POL) applications that require a compact, efficient power solution.

Package and Availability

The TPS51211DSCR comes in a small 10-pin WSON package, which is optimized for space-constrained applications. It is available for purchase through Texas Instruments and authorized distributors, ensuring easy integration into your design and procurement processes.

Conclusion

With its comprehensive feature set and robust design, the TPS51211DSCR stands out as an excellent choice for designers looking to enhance the performance and efficiency of their power management systems. Texas Instruments' commitment to quality and reliability ensures that the TPS51211DSCR will deliver the performance expected for state-of-the-art electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7154 $51.8694
26+ $3.8691 $100.5966
41+ $3.7482 $153.6762
56+ $3.6273 $203.1288
72+ $3.5063 $252.4536
96+ $3.1436 $301.7856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,940 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess