EN
  • EN
  • DE

NCP4523G3T1

Part No NCP4523G3T1
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV RF UNIT 3OUT 8SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Converter, RF Unit Voltage Regulator IC 3 Output 8-SSOP
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Case / Package 8-SSOP
Family Name NCP4523
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928846-NCP4523G3T1
Ultra Librarian 3D Model Ultra Librarian NCP4523G3T1 CAD Model

Description

ON Semiconductor NCP4523G3T1 Product Overview

The ON Semiconductor NCP4523G3T1 is a cutting-edge, high-efficiency integrated circuit designed for power management applications. This robust and versatile device is specifically engineered to meet the needs of modern electronic systems, providing a reliable and efficient power solution for a wide range of products.

Key Features

  • High Efficiency: The NCP4523G3T1 boasts excellent conversion efficiency, which is critical for reducing power loss and improving overall system performance.
  • Compact Design: Its small footprint makes it ideal for space-constrained applications, allowing designers to maximize functionality in minimal PCB real estate.
  • Thermal Performance: Engineered with thermal management in mind, this IC maintains a stable performance even under varying load conditions and temperatures.
  • Voltage Regulation: It provides precise voltage regulation, ensuring stable power delivery to sensitive electronic components.
  • Protection Features: The device includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, safeguarding the system against a range of potential issues.

Applications

The NCP4523G3T1 is suitable for a diverse array of applications, particularly where efficient power management is crucial. This includes:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones and tablets
  • Networking equipment like routers and switches
  • Industrial and automotive systems
  • Medical devices requiring reliable power management

Technical Specifications

With a focus on performance and reliability, the NCP4523G3T1 offers the following technical specifications:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Maximum Output Current: (specify value)
  • Switching Frequency: (specify value)
  • Package Type: (specify package)

ON Semiconductor's commitment to quality and performance is evident in the NCP4523G3T1, making it an excellent choice for designers seeking a reliable power management solution. With its comprehensive feature set and robust design, this IC is set to be a pivotal component in powering the next generation of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess