EN
  • EN
  • DE

MAX999EUK+TG21

Part No MAX999EUK+TG21
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707673-MAX999EUK+TG21
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX999EUK+TG21 CAD Model

Description

The MAX999EUK+TG21 from Maxim Integrated is a pinnacle of precision and efficiency in the realm of voltage comparators. This high-speed, low-power component is designed to provide a reliable solution for systems requiring fast response times and minimal power consumption.

Key Features

  • Ultra-Fast Propagation Delay: With a propagation delay of just 4.5ns, the MAX999EUK+TG21 ensures quick response times, making it ideal for high-speed applications.
  • Low Power Consumption: Operating with a supply current as low as 1mA, this device is optimized for power-sensitive designs without compromising on performance.
  • Wide Supply Voltage Range: The device can be powered by a supply voltage ranging from 2.7V to 5.5V, allowing for flexibility in various circuit designs.
  • Single-Supply Operation: Its single-supply capability simplifies the design process and reduces component count, which is beneficial for compact and cost-effective designs.
  • Push-Pull Output Stage: The comparator features a push-pull output stage that eliminates the need for an external pull-up resistor, further simplifying the design and saving board space.
  • Temperature Range: The device operates within an extended industrial temperature range from -40°C to +85°C, ensuring reliability across various environmental conditions.

Applications

The MAX999EUK+TG21 is versatile and can be used in a wide array of applications, including but not limited to:

  • High-speed signal processing
  • Battery-powered devices
  • Data systems
  • Zero-crossing detectors
  • Window comparators
  • Communication systems

Package and Quality

This robust voltage comparator comes in a space-saving 5-pin SOT-23 package, which is suitable for high-density PCB layouts. The MAX999EUK+TG21 is part of Maxim Integrated's commitment to delivering high-quality, reliable components that meet the stringent requirements of the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9362 $59.0430
36+ $3.2294 $116.2584
56+ $3.1289 $175.2184
77+ $3.0284 $233.1868
99+ $2.9268 $289.7532
133+ $2.6242 $349.0186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess