EN
  • EN
  • DE

MAXM17624AMB+T

Part No MAXM17624AMB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.9V-TO-5V INPUT, 1A , 1.5V-TO-3 / Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 1A 10-SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Series Himalaya
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.9V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.5V
Voltage - Output (Max) 3.3V
Current - Output 1A
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-SMD Module
Supplier Device Package 10-eMGA (2.6x2.1)
Base Product Number MAXM17624
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351027-MAXM17624AMB+T
Ultra Librarian 3D Model Ultra Librarian MAXM17624AMB+T CAD Model

Description

Maxim Integrated's MAXM17624AMB+T: A Compact, High-Efficiency, Step-Down DC-DC Module

The MAXM17624AMB+T from Maxim Integrated is a state-of-the-art, integrated step-down power module designed to deliver exceptional efficiency and performance in a compact package. This power solution is ideal for space-constrained applications that require a reliable and high-density power supply. The module integrates a controller, MOSFETs, an inductor, and compensation components within a small, system-level, cost-effective solution.

Key Features

  • Wide Input Voltage Range: The MAXM17624AMB+T operates over a broad input voltage range of 4.5V to 42V, making it suitable for a variety of industrial, automotive, and communication power supply designs.
  • Adjustable Output Voltage: This versatile module offers an adjustable output voltage from 0.9V to 5.5V, allowing designers to use the same part for multiple applications with different voltage requirements.
  • High Efficiency: With its high-efficiency operation, this power module can help reduce power losses and improve system reliability, which is critical in thermally sensitive applications.
  • Compact Solution: The MAXM17624AMB+T comes in a tiny, 28-pin, 10mm x 6.5mm x 2.1mm, thermally enhanced SiP (System in Package) that minimizes the required PCB space and simplifies the thermal management of the system.
  • Integrated Features: The integration of the controller, MOSFETs, inductor, and compensation reduces the bill of materials and simplifies the design process, leading to faster time-to-market.
  • Protection Features: The module includes built-in over-current protection, over-temperature protection, and under-voltage lockout, ensuring safe operation under abnormal operating conditions.

Applications

The MAXM17624AMB+T is an excellent choice for powering FPGAs, DSPs, microprocessors, and other point-of-load applications in a variety of markets. Its robust design and wide input voltage range make it particularly well-suited for:

  • Automotive infotainment and ADAS systems
  • Industrial control and automation systems
  • Telecommunications equipment
  • Powering sensitive electronic subsystems

With its combination of integration, efficiency, and compactness, the MAXM17624AMB+T power module from Maxim Integrated provides designers with a powerful, scalable, and versatile solution to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess