EN
  • EN
  • DE

MAXM38643AEMB+

Part No MAXM38643AEMB+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA 10EMGA / Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 10-SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Package Strip
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.7V
Voltage - Output (Max) 3.3V
Current - Output 600mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-SMD Module
Supplier Device Package 10-eMGA (2.6x2.1)
Standard Package 10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337742-MAXM38643AEMB+
Ultra Librarian 3D Model Ultra Librarian MAXM38643AEMB+ CAD Model

Description

Maxim Integrated's MAXM38643AEMB+ Power Management IC

The MAXM38643AEMB+ is a highly efficient, compact, and versatile power management integrated circuit (PMIC) from Maxim Integrated, designed to meet the rigorous demands of modern electronic devices. This advanced step-down converter with integrated MOSFETs is engineered to deliver a high level of performance, providing a seamless power solution for a wide range of applications, including portable devices, wearables, and Internet of Things (IoT) products.

Key Features

  • High Efficiency: The MAXM38643AEMB+ boasts an exceptional power conversion efficiency that extends battery life, making it ideal for battery-powered applications.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 5.5V, this PMIC can accommodate a variety of power sources, including single-cell Li-ion batteries and USB power.
  • Adjustable Output Voltage: The output voltage is adjustable and can be configured to provide a stable supply voltage to meet the specific requirements of the connected load.
  • Compact Footprint: The device comes in a small, space-saving package, which is crucial for space-constrained applications.
  • Integrated Protection Features: It includes built-in overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring reliable operation and safeguarding against potential damage.

Applications

The MAXM38643AEMB+ is suitable for various applications where efficient power management is essential. These include:

  • Portable and Wearable Devices
  • Wireless Headsets and Earbuds
  • Smart Watches and Fitness Trackers
  • IoT Devices
  • Medical Devices
  • Bluetooth-Enabled Devices

Maxim Integrated's commitment to innovation is reflected in the MAXM38643AEMB+, which provides designers with a powerful, efficient, and reliable power management solution. Its advanced features and compact size make it a top choice for powering the next generation of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess