EN
  • EN
  • DE

MAXPRECADCMB#

Part No MAXPRECADCMB#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL KIT W/MODULE FOR MAX11214 2 / MAX11166 - 16 Bit 500k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Number of A/D Converters 1
Number of Bits 16
Sampling Rate (Per Second) 500k
Data Interface DSP, MICROWIRE™, QSPI™, Serial, SPI™
Input Range ±5V
Power (Typ) @ Conditions 37.5mW @ 500kSPS
Utilized IC / Part MAX11166
Supplied Contents Board(s)
Base Product Number MAXPRECADCMB
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1348681-MAXPRECADCMB#
Ultra Librarian 3D Model Ultra Librarian MAXPRECADCMB# CAD Model

Description

The MAXPRECADCMB# from Maxim Integrated is a state-of-the-art, high-precision analog-to-digital converter (ADC) module designed to deliver unparalleled accuracy and performance for demanding applications. This module is an ideal choice for engineers and designers looking to integrate high-resolution data acquisition capabilities into their systems.

Key Features

  • High Resolution: The MAXPRECADCMB# offers exceptional resolution, making it suitable for applications where precise measurement is critical.
  • Low Noise: Designed with low-noise circuitry, this ADC ensures that signal integrity is maintained, providing clean and accurate conversions.
  • Wide Input Range: The module is capable of handling a broad range of input signals, allowing for flexibility in various use cases.
  • Integrated Reference: With an integrated precision voltage reference, the MAXPRECADCMB# guarantees stable performance over temperature and time.
  • Easy Integration: The compact form factor and simple interface make it easy to integrate into existing designs without significant redesign.

Applications

The MAXPRECADCMB# is well-suited for a wide array of applications, including but not limited to:

  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Scientific research equipment
  • Automotive sensors

Technical Specifications

With its robust feature set, the MAXPRECADCMB# ensures that your application will benefit from high accuracy and reliability. Some of the technical specifications include:

  • Differential Input Type
  • Serial (SPI, QSPI, MICROWIRE) Interface Type
  • Extended Temperature Range

Maxim Integrated's commitment to quality means that the MAXPRECADCMB# ADC module is built to the highest standards, ensuring that you can trust its performance in the most critical applications. Whether you're developing precision instrumentation or upgrading existing systems, the MAXPRECADCMB# is an excellent choice for your ADC needs.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2239IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2272CUJ / LTC2272 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2254IUH / ADC Demonstration circuit
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Need more? Email Us
Linear Technology
BOARD EVAL LTC2228IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2292IUP / LTC2292 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2297IUP / LTC2297 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2286IUP / LTC2286 ADC Demonstration Circuit 25MSPS Pscope IDE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess