EN
  • EN
  • DE

MAXQ1103

Part No MAXQ1103
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description High-Performance Secure RISC Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215513-MAXQ1103
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAXQ1103 CAD Model

Description

The MAXQ1103 from Maxim Integrated is a highly integrated, low-power microcontroller designed for secure transactions and authentication in a variety of applications. This powerful microcontroller is built to provide robust security features to safeguard sensitive data in systems such as point-of-sale terminals, secure access control, and secure communications.

Key Features

  • High Security: Equipped with advanced cryptographic algorithms including AES, DES, SHA-1, and SHA-256, the MAXQ1103 ensures secure data encryption and decryption, making it nearly impervious to attacks.
  • Secure Memory: It boasts secure, non-volatile memory to store sensitive data, with protection against physical tampering and logical attacks.
  • Power Efficiency: The microcontroller is designed for low-power operation, making it ideal for battery-powered devices where power consumption is a critical consideration.
  • Flexible I/O: A variety of input/output options are available, including SPI, UART, and I²C interfaces, providing flexibility in system design and ensuring compatibility with a wide range of peripherals.
  • Integrated LCD Controller: An on-chip LCD controller supports direct drive of display panels, reducing the need for additional components and simplifying design.

Applications

The MAXQ1103 is suited for a multitude of applications requiring secure data handling and user authentication. Its typical applications include:

  • Point-of-Sale (POS) Systems
  • Secure Access Control Systems
  • Smart Card Readers
  • Authentication Devices
  • Secure Communication Modules

Technical Specifications

The microcontroller operates at a wide range of voltages and temperatures, making it versatile for different environments and conditions. It features:

  • 16-bit RISC Architecture
  • Multiple Power-Saving Modes
  • Robust Tamper Detection and Protection
  • Environmental Operating Range: -40°C to +85°C

With the MAXQ1103, Maxim Integrated continues to lead in the innovation of secure microcontrollers, providing designers with a reliable and secure solution to protect their systems against ever-evolving threats.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess