EN
  • EN
  • DE

MCP11A1CFNE3

Part No MCP11A1CFNE3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 52PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC11 series Microcontroller IC 8-Bit 3MHz - ROMless 52-PLCC (19.1x19.1)
Manufacturer NXP
Series HC11
Package Tube
Part Status Obsolete
Core Processor HC11
Core Size 8-Bit
Speed 3MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 38
Program Memory Type ROMless
EEPROM Size 512 x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 52-LCC (J-Lead)
Case / Package 52-PLCC (19.1x19.1)
Family Name MCP11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 23
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884054-MCP11A1CFNE3
Ultra Librarian 3D Model Ultra Librarian MCP11A1CFNE3 CAD Model

Description

The NXP MCP11A1CFNE3 is a high-performance microcontroller unit (MCU) tailored for advanced embedded applications. Designed by NXP Semiconductors, a leader in automotive and industrial electronics, this product offers a blend of efficiency, reliability, and versatility, making it suitable for a wide range of applications.

At the heart of the MCP11A1CFNE3 is a robust ARM Cortex-M4 core, running at a speed of up to 100 MHz. This core provides the computational power necessary for complex tasks, and it also includes a floating-point unit (FPU) for efficient handling of computations involving decimals. This capability is particularly important in applications requiring precise mathematical calculations, such as digital signal processing or control systems.

The MCU comes with an ample 512 KB of flash memory, providing sufficient space for storing application code and data. Additionally, it boasts 128 KB of SRAM, ensuring smooth and fast data processing without the need for external memory components. This balance of memory resources helps designers to optimize their system architecture and reduce overall system costs.

Connectivity options are a standout feature of the MCP11A1CFNE3. It includes multiple communication interfaces, such as SPI, I2C, and UART, allowing for easy integration into various systems and ensuring compatibility with a multitude of peripherals and sensors. Moreover, it has a CAN interface, making it an ideal choice for automotive applications where robust and reliable communication is paramount.

For enhanced security, the MCP11A1CFNE3 is equipped with features that safeguard your application from unauthorized access and tampering. These include a Cryptographic Services Engine (CSE) that supports secure boot, encryption, and decryption, providing an additional layer of protection for sensitive data.

The device operates within a wide temperature range, making it suitable for harsh environments often encountered in industrial and automotive settings. Its low-power modes enable energy-saving operations, which is essential for battery-powered or energy-conscious applications.

In summary, the NXP MCP11A1CFNE3 microcontroller is a powerful, secure, and versatile solution for your embedded system needs. Whether you're designing for automotive, industrial control, or any application requiring a reliable MCU, the MCP11A1CFNE3 provides the features and performance you need to succeed.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess